VOLT LEVEL TRANSLATOR, 4BIT, DSBGA-12; Logic Family / Base Number:-; Logic Device Type:Voltage Level Translator; Logic Case Style:DSBGA; No. of Pins:12Pins; Supply Voltage Min:1.2V; Supply Voltage Max:5.5V; Logic IC Family:-; Logic RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Line Drivers |
| Product Number | 28AH6291 |
| Product Name | Volt Level Translator, 4Bit, Dsbga-12; Logic Family / Base Number Texas Instruments |