Texas Instruments Standard Linear and Logic -15 kV SOIC Logic IC TXB0104DRG4

Description
4-Bit Bidirectional Voltage-Level Shifter with Auto Direction Sensing and +/-15 kV ESD Protect 14-SOIC -40 to 85 Product overview: TXB0104DRG4 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include -15 kV, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, -15 kV, SOIC, Translators, Level Shifters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 732-TXB0104DRG4 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
4-Bit Bidirectional Voltage-Level Shifter with Auto Direction Sensing and +/-15 kV ESD Protect 14-SOIC -40 to 85 Product overview: TXB0104DRG4 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include -15 kV, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, -15 kV, SOIC, Translators, Level Shifters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 732-TXB0104DRG4 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
-15 kV SOIC Logic IC
732-TXB0104DRG4
-15 kV SOIC Logic IC 732-TXB0104DRG4
4-Bit Bidirectional Voltage-Level Shifter with Auto Direction Sensing and +/-15 kV ESD Protect 14-SOIC -40 to 85 Product overview: TXB0104DRG4 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include -15 kV, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, -15 kV, SOIC, Translators, Level Shifters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 732-TXB0104DRG4 can be used for catalog matching and distributor lookup.

4-Bit Bidirectional Voltage-Level Shifter with Auto Direction Sensing and +/-15 kV ESD Protect 14-SOIC -40 to 85 Product overview: TXB0104DRG4 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include -15 kV, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, -15 kV, SOIC, Translators, Level Shifters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 732-TXB0104DRG4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Logic Gates
Product Number 732-TXB0104DRG4
Product Name -15 kV SOIC Logic IC
Gate Type AND; Translator
Unlock Full Specs
to access all available technical data

Similar Products

Gates and Inverters - 74AHC02PW,112-ND - DigiKey
Specs
Gate Type NOR
Supply Voltage 2V ~ 5.5V
Inputs 2
View Details
5 suppliers
Gates and Inverters - 5410FM - Quarktwin Technology Ltd.
Specs
Gate Type NAND; NAND Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 3
View Details
8-Channel Transceiver - AF54RHC245ELT/BLT/ALT - Micross Components, Inc.
Specs
Pin Count 20
IC Package Type TSSOP; Other; TSSOP
View Details