Texas Instruments Standard Linear and Logic 5.5V SOIC Logic IC TXB0104D

Description
4-CH Bidirectional Level Translator, 1.2-5.5V, 100Mbps, SOIC Product overview: TXB0104D from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5.5V, SOIC, Translators, Level Shifters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 732-TXB0104D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
4-CH Bidirectional Level Translator, 1.2-5.5V, 100Mbps, SOIC Product overview: TXB0104D from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5.5V, SOIC, Translators, Level Shifters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 732-TXB0104D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
5.5V SOIC Logic IC
732-TXB0104D
5.5V SOIC Logic IC 732-TXB0104D
4-CH Bidirectional Level Translator, 1.2-5.5V, 100Mbps, SOIC Product overview: TXB0104D from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5.5V, SOIC, Translators, Level Shifters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 732-TXB0104D can be used for catalog matching and distributor lookup.

4-CH Bidirectional Level Translator, 1.2-5.5V, 100Mbps, SOIC Product overview: TXB0104D from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5.5V, SOIC, Translators, Level Shifters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 732-TXB0104D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Logic Gates
Product Number 732-TXB0104D
Product Name 5.5V SOIC Logic IC
Gate Type Translator
Supply Voltage 5.5V
Inputs 4
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Logic Family HC/UH
Operating Temperature -40 C (-40 F)
Pin Count 16
View Details
Gates and Inverters - 5410DM - Quarktwin Technology Ltd.
Specs
Gate Type NAND; NAND Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 3
View Details
2 suppliers
Hex Inverter, Schmitt - MYXAF54RHC14/V - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details