IC, VOLT LEVEL TRANSLATOR, VSSOP-8; Logic Device Type:Voltage Level Translator; Logic Family / Base Number:-; Logic Case Style:VSSOP; No. of Pins:8Pins; Supply Voltage Min:1.2V; Supply Voltage Max:5.5V; Logic IC Family:-; Logic IC RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Line Drivers |
| Product Number | 33AH5423 |
| Product Name | Ic, Volt Level Translator, Vssop-8; Logic Device Type Texas Instruments |