Texas Instruments Standard Linear and Logic 5.5V Logic IC TXB0101DCKR

Description
1-CH Bidirectional Level Translator, 100Mbps, 1.2-5.5V, SC-70 Product overview: TXB0101DCKR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5.5V, Translators, Level Shifters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 732-TXB0101DCKR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
1-CH Bidirectional Level Translator, 100Mbps, 1.2-5.5V, SC-70 Product overview: TXB0101DCKR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5.5V, Translators, Level Shifters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 732-TXB0101DCKR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
5.5V Logic IC
732-TXB0101DCKR
5.5V Logic IC 732-TXB0101DCKR
1-CH Bidirectional Level Translator, 100Mbps, 1.2-5.5V, SC-70 Product overview: TXB0101DCKR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5.5V, Translators, Level Shifters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 732-TXB0101DCKR can be used for catalog matching and distributor lookup.

1-CH Bidirectional Level Translator, 100Mbps, 1.2-5.5V, SC-70 Product overview: TXB0101DCKR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5.5V, Translators, Level Shifters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 732-TXB0101DCKR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Logic Gates
Product Number 732-TXB0101DCKR
Product Name 5.5V Logic IC
Gate Type Translator
Supply Voltage 5.5V
Inputs 1
Unlock Full Specs
to access all available technical data

Similar Products

Gates and Inverters - 1727-3161-ND - DigiKey
Specs
Gate Type NAND
Supply Voltage 4.5V ~ 5.5V
Inputs 8
View Details
4 suppliers
Quad 2-Input NOR - AF54RHC02ELT/BLT/ALT - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type TSSOP; Other; TSSOP
View Details
Logic - Gates and Inverters - 54LS30FMQB - Lingto Electronic Limited
Specs
Gate Type NOT; NAND
View Details