Transmitter 144-FCBGA (10x10)
Win Source Part Number: 1340984-TX7516ALH
Category: Integrated Circuits (ICs) - Specialized ICs
Type: Transmitter
Package: Tray
Standard Package: 240
Mounting Type: Surface Mount
Package / Case: 144-LFBGA
Supplier Device Package: 144-FCBGA (10x10)
ECCN: EAR99
Fake Threat In the Open Market: 60 pct.
MSL Level: 3 (168 Hours)
HTSUS: 8542.39.0001
Mfr: Texas Instruments
RoHS Status: Not applicable
Transmitter 144-FCBGA (10x10)
| DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | Uncategorized Products | Uncategorized Products | Uncategorized Products |
| Product Number | 296-TX7516ALH-ND | 1340984-TX7516ALH | TX7516ALH |
| Product Name | Specialized ICs | Integrated Circuits (ICs) - Specialized ICs | Specialized ICs |