Texas Instruments Image Sensors, Camera - TX253-30 TX253-30

Description
Manufacturer: Texas Instruments Win Source Part Number: 1118108-TX253-30 Packaging: Bulk Type: CCD Pixel Size: 7.4μm x 7.4μm Active Pixel Array: 656H x 496V Categories: Sensors, Transducers Status: Obsolete(EOL) Case / Package: 12-DIP Supply Voltage - Operating: 5.5 V to 13 V Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Texas Instruments Win Source Part Number: 1118108-TX253-30 Packaging: Bulk Type: CCD Pixel Size: 7.4μm x 7.4μm Active Pixel Array: 656H x 496V Categories: Sensors, Transducers Status: Obsolete(EOL) Case / Package: 12-DIP Supply Voltage - Operating: 5.5 V to 13 V Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Image Sensors, Camera - TX253-30 - TX253-30 - Win Source Electronics
Laguna Hills, CA, United States
Image Sensors, Camera - TX253-30
TX253-30
Image Sensors, Camera - TX253-30 TX253-30
Manufacturer: Texas Instruments Win Source Part Number: 1118108-TX253-30 Packaging: Bulk Type: CCD Pixel Size: 7.4μm x 7.4μm Active Pixel Array: 656H x 496V Categories: Sensors, Transducers Status: Obsolete(EOL) Case / Package: 12-DIP Supply Voltage - Operating: 5.5 V to 13 V Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1118108-TX253-30
Packaging: Bulk
Type: CCD
Pixel Size: 7.4μm x 7.4μm
Active Pixel Array: 656H x 496V
Categories: Sensors, Transducers
Status: Obsolete(EOL)
Case / Package: 12-DIP
Supply Voltage - Operating: 5.5 V to 13 V
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  Win Source Electronics
Product Category CCD Image Sensors
Product Number TX253-30
Product Name Image Sensors, Camera - TX253-30
Unlock Full Specs
to access all available technical data

Similar Products

Line sensors, For scientific measurement - S9038-1002S - Hamamatsu Photonics Europe
Specs
Horizontal Pixels 1024
Vertical Pixels 4
Pixel Size 24 µm (0.9449 mils)
View Details
VeriSens® XF-100 Series Vision Sensor - 10mm, White Illumination - VS XF100M03W10EP - Baumer Ltd.
Specs
Image Sensor Type monochrome, black and white
Optical Format 1/3"
Horizontal Pixels 752
View Details