Texas Instruments PMIC - PMIC - Power Management - Specialized - TWL6032A2B8YFFT TWL6032A2B8YFFT

Description
Manufacturer: Texas Instruments Win Source Part Number: 213605-TWL6032A2B8YF FT Packaging: Reel - TR Applications: Handheld/Mobile Devices, OMAP Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 155-DSBGA (5.21x5.36) Supply Voltage - Operating: 2.5 V to 4.8 V Operating Supply Current: 20μA Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 213605-TWL6032A2B8YF FT Packaging: Reel - TR Applications: Handheld/Mobile Devices, OMAP Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 155-DSBGA (5.21x5.36) Supply Voltage - Operating: 2.5 V to 4.8 V Operating Supply Current: 20μA Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Management - Specialized - TWL6032A2B8YFFT - 213605-TWL6032A2B8YFFT - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Management - Specialized - TWL6032A2B8YFFT
213605-TWL6032A2B8YFFT
PMIC - PMIC - Power Management - Specialized - TWL6032A2B8YFFT 213605-TWL6032A2B8YFFT
Manufacturer: Texas Instruments Win Source Part Number: 213605-TWL6032A2B8YF FT Packaging: Reel - TR Applications: Handheld/Mobile Devices, OMAP Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 155-DSBGA (5.21x5.36) Supply Voltage - Operating: 2.5 V to 4.8 V Operating Supply Current: 20μA Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 213605-TWL6032A2B8YFFT
Packaging: Reel - TR
Applications: Handheld/Mobile Devices, OMAP
Mounting: SMD (SMT)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 155-DSBGA (5.21x5.36)
Supply Voltage - Operating: 2.5 V to 4.8 V
Operating Supply Current: 20μA
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Power Management - Specialized - TWL6032A2B8YFFT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Power Management - Specialized
TWL6032A2B8YFFT
Power Management - Specialized TWL6032A2B8YFFT
Handheld/Mobile Devices, OMAP™ PMIC 155-DSBGA (5.21x5.36)

Handheld/Mobile Devices, OMAP™ PMIC 155-DSBGA (5.21x5.36)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 213605-TWL6032A2B8YFFT TWL6032A2B8YFFT
Product Name PMIC - PMIC - Power Management - Specialized - TWL6032A2B8YFFT Power Management - Specialized
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage References - 7385036P - RS Components, Ltd.
Specs
Type SOT-23; SOT-23
View Details
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management - BQ24314BDSGR - Shenzhen Shengyu Electronics Technology Limited
Specs
Number of Supplies 1
Operating Temperature 0 to 125 C (32 to 257 F)
View Details
2 suppliers
Voltage Reference - TLVH431NAMQDBZRVL - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 70000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details