Texas Instruments PMIC - PMIC - Power Management - Specialized - TWL6032A2B7YFFT TWL6032A2B7YFFT

Description
Manufacturer: Texas Instruments Win Source Part Number: 1114967-TWL6032A2B7Y FFT Packaging: Reel - TR Applications: Handheld/Mobile Devices, OMAP Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 155-DSBGA (5.21x5.36) Supply Voltage - Operating: 2.5 V to 4.8 V Operating Supply Current: 20μA Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1114967-TWL6032A2B7Y FFT Packaging: Reel - TR Applications: Handheld/Mobile Devices, OMAP Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 155-DSBGA (5.21x5.36) Supply Voltage - Operating: 2.5 V to 4.8 V Operating Supply Current: 20μA Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Management - Specialized - TWL6032A2B7YFFT - 1114967-TWL6032A2B7YFFT - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Management - Specialized - TWL6032A2B7YFFT
1114967-TWL6032A2B7YFFT
PMIC - PMIC - Power Management - Specialized - TWL6032A2B7YFFT 1114967-TWL6032A2B7YFFT
Manufacturer: Texas Instruments Win Source Part Number: 1114967-TWL6032A2B7Y FFT Packaging: Reel - TR Applications: Handheld/Mobile Devices, OMAP Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 155-DSBGA (5.21x5.36) Supply Voltage - Operating: 2.5 V to 4.8 V Operating Supply Current: 20μA Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1114967-TWL6032A2B7YFFT
Packaging: Reel - TR
Applications: Handheld/Mobile Devices, OMAP
Mounting: SMD (SMT)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 155-DSBGA (5.21x5.36)
Supply Voltage - Operating: 2.5 V to 4.8 V
Operating Supply Current: 20μA
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Power Management - Specialized - TWL6032A2B7YFFT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Power Management - Specialized
TWL6032A2B7YFFT
Power Management - Specialized TWL6032A2B7YFFT
Handheld/Mobile Devices, OMAP™ PMIC 155-DSBGA (5.21x5.36)

Handheld/Mobile Devices, OMAP™ PMIC 155-DSBGA (5.21x5.36)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 1114967-TWL6032A2B7YFFT TWL6032A2B7YFFT
Product Name PMIC - PMIC - Power Management - Specialized - TWL6032A2B7YFFT Power Management - Specialized
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage References - 7385175 - RS Components, Ltd.
Specs
Type SOT-23; Sot-23
Pins 3
View Details
PMIC - Supervisors - ADM1815-10AKS-REEL - Lingto Electronic Limited
Specs
Number of Supplies 1; 1
Output Options Push-Pull, Totem Pole
Type SC-70; SC-70, SOT-323
View Details