Texas Instruments PMIC - PMIC - Power Management - Specialized - TWL6032A2B4YFFT TWL6032A2B4YFFT

Description
Manufacturer: Texas Instruments Win Source Part Number: 798570-TWL6032A2B4YF FT Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C Package: 155-UFBGA, DSBGA Applications: Handheld/Mobile Devices, OMAP Mounting: SMD Operating Supply Voltage: 2.5 V ~ 4.8 V Family Name: TWL6032 Categories: Integrated Circuits (ICs) Operating Supply Current: 20μA Manufacturer Package: 155-DSBGA (5.21x5.36) Introduction Date: November 18, 2014 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 798570-TWL6032A2B4YF FT Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C Package: 155-UFBGA, DSBGA Applications: Handheld/Mobile Devices, OMAP Mounting: SMD Operating Supply Voltage: 2.5 V ~ 4.8 V Family Name: TWL6032 Categories: Integrated Circuits (ICs) Operating Supply Current: 20μA Manufacturer Package: 155-DSBGA (5.21x5.36) Introduction Date: November 18, 2014 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Management - Specialized - TWL6032A2B4YFFT - 798570-TWL6032A2B4YFFT - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Management - Specialized - TWL6032A2B4YFFT
798570-TWL6032A2B4YFFT
PMIC - PMIC - Power Management - Specialized - TWL6032A2B4YFFT 798570-TWL6032A2B4YFFT
Manufacturer: Texas Instruments Win Source Part Number: 798570-TWL6032A2B4YF FT Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C Package: 155-UFBGA, DSBGA Applications: Handheld/Mobile Devices, OMAP Mounting: SMD Operating Supply Voltage: 2.5 V ~ 4.8 V Family Name: TWL6032 Categories: Integrated Circuits (ICs) Operating Supply Current: 20μA Manufacturer Package: 155-DSBGA (5.21x5.36) Introduction Date: November 18, 2014 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 798570-TWL6032A2B4YFFT
Packaging: Reel package
Operating Temperature Range: -40°C ~ 85°C
Package: 155-UFBGA, DSBGA
Applications: Handheld/Mobile Devices, OMAP
Mounting: SMD
Operating Supply Voltage: 2.5 V ~ 4.8 V
Family Name: TWL6032
Categories: Integrated Circuits (ICs)
Operating Supply Current: 20μA
Manufacturer Package: 155-DSBGA (5.21x5.36)
Introduction Date: November 18, 2014
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Power Management - Specialized - TWL6032A2B4YFFT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Power Management - Specialized
TWL6032A2B4YFFT
Power Management - Specialized TWL6032A2B4YFFT
Handheld/Mobile Devices, OMAP™ PMIC 155-DSBGA (5.21x5.36)

Handheld/Mobile Devices, OMAP™ PMIC 155-DSBGA (5.21x5.36)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 798570-TWL6032A2B4YFFT TWL6032A2B4YFFT
Product Name PMIC - PMIC - Power Management - Specialized - TWL6032A2B4YFFT Power Management - Specialized
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Supervisors - 1914773 - RS Components, Ltd.
Specs
Number of Supplies 1
Features Manual Reset
Output Options Active Low; Active High; Active Low, Active High
View Details
PMIC - Supervisors - ADM1232AN - Lingto Electronic Limited
Rochester Electronics
Specs
Number of Supplies 1; 1
Output Options Open Drain; Open Drain, Push-Pull
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details