The TWL6032A2B0YFFR is a fully integrated power management IC designed for applications powered by rechargeable batteries. It features five highly efficient buck converters capable of delivering up to 5.0 A, along with nine low-dropout (LDO) regulators for external use. The device supports configurable power-up and power-down sequences, which can be programmed into OTP memory, and includes two I²C interfaces for resource configuration. This power management solution integrates a system voltage regulator and a battery charger with power path management from USB, ensuring compliance with USB standards. It supports a battery voltage range of 2.5 to 5.5 V and includes safety features such as thermal protection and overvoltage protection. The TWL6032A2B0YFFR is packaged in a compact 155-pin WCSP format, measuring 5.21 mm x 5.36 mm, making it suitable for space-constrained applications like mobile phones, tablets, and portable devices.
Fully Integrated Power Management With Power Path and Battery Charger 155-DSBGA -40 to 85
| Texas Instruments | |
|---|---|
| Product Category | IC Power Supplies |
| Product Number | TWL6032A2B0YFFR |
| Product Name | TWL6032 Fully Integrated Power Management With Power Path and Battery Charger |
| Package Type | Other; DSBGA |