Texas Instruments Integrated Circuits (ICs) - PMIC - Power Management - Specialized TWL6032A1B8YFFR

Description
Win Source Part Number: 970543-TWL6032A1B8YF FR Category: Integrated Circuits (ICs)>PMIC - Power Management - Specialized Package: Tape & Reel (TR) Applications: Handheld/Mobile Devices, OMAP™ Standard Package: 3,000 Mounting: SMD (SMT) Current - Supply: 20µA Voltage - Supply: 2.5V ~ 4.8V Package / Case: 155-UFBGA, DSBGA Supplier Device Package: 155-DSBGA (5.21x5.36) Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 74 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: -TWL6032A1B8YFFR-ND Base Product Number: TWL603
Request a Quote Datasheet
Description
Win Source Part Number: 970543-TWL6032A1B8YF FR Category: Integrated Circuits (ICs)>PMIC - Power Management - Specialized Package: Tape & Reel (TR) Applications: Handheld/Mobile Devices, OMAP™ Standard Package: 3,000 Mounting: SMD (SMT) Current - Supply: 20µA Voltage - Supply: 2.5V ~ 4.8V Package / Case: 155-UFBGA, DSBGA Supplier Device Package: 155-DSBGA (5.21x5.36) Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 74 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: -TWL6032A1B8YFFR-ND Base Product Number: TWL603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - PMIC - Power Management - Specialized - 970543-TWL6032A1B8YFFR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Power Management - Specialized
970543-TWL6032A1B8YFFR
Integrated Circuits (ICs) - PMIC - Power Management - Specialized 970543-TWL6032A1B8YFFR
Win Source Part Number: 970543-TWL6032A1B8YF FR Category: Integrated Circuits (ICs)>PMIC - Power Management - Specialized Package: Tape & Reel (TR) Applications: Handheld/Mobile Devices, OMAP™ Standard Package: 3,000 Mounting: SMD (SMT) Current - Supply: 20µA Voltage - Supply: 2.5V ~ 4.8V Package / Case: 155-UFBGA, DSBGA Supplier Device Package: 155-DSBGA (5.21x5.36) Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 74 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: -TWL6032A1B8YFFR-ND Base Product Number: TWL603

Win Source Part Number: 970543-TWL6032A1B8YFFR
Category: Integrated Circuits (ICs)>PMIC - Power Management - Specialized
Package: Tape & Reel (TR)
Applications: Handheld/Mobile Devices, OMAP™
Standard Package: 3,000
Mounting: SMD (SMT)
Current - Supply: 20µA
Voltage - Supply: 2.5V ~ 4.8V
Package / Case: 155-UFBGA, DSBGA
Supplier Device Package: 155-DSBGA (5.21x5.36)
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 74 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: -TWL6032A1B8YFFR-ND
Base Product Number: TWL603

Buy Now Datasheet
Power Management - Specialized - TWL6032A1B8YFFR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Power Management - Specialized
TWL6032A1B8YFFR
Power Management - Specialized TWL6032A1B8YFFR
Handheld/Mobile Devices, OMAP™ PMIC 155-DSBGA (5.21x5.36)

Handheld/Mobile Devices, OMAP™ PMIC 155-DSBGA (5.21x5.36)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 970543-TWL6032A1B8YFFR TWL6032A1B8YFFR
Product Name Integrated Circuits (ICs) - PMIC - Power Management - Specialized Power Management - Specialized
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Supervisors - 8023745P - RS Components, Ltd.
Specs
Number of Supplies 4
Output Options Open Drain; Active Low; Active Low, Open Drain
View Details