Texas Instruments PMIC - PMIC - Power Management - Specialized - TWL6030B1AACMR TWL6030B1AACMR

Description
Manufacturer: Texas Instruments Win Source Part Number: 798568-TWL6030B1AACM R Packaging: Tube Operating Temperature Range: -40°C ~ 85°C Applications: Handheld/Mobile Devices, OMAP Mounting: SMD Operating Supply Voltage: 2.5 V ~ 4.8 V Family Name: TWL6030 Categories: Integrated Circuits (ICs) Operating Supply Current: 20μA Manufacturer Package: 187-FCBGA (7x7) Introduction Date: June 20, 2013 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited Quantity per package: 260
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 798568-TWL6030B1AACM R Packaging: Tube Operating Temperature Range: -40°C ~ 85°C Applications: Handheld/Mobile Devices, OMAP Mounting: SMD Operating Supply Voltage: 2.5 V ~ 4.8 V Family Name: TWL6030 Categories: Integrated Circuits (ICs) Operating Supply Current: 20μA Manufacturer Package: 187-FCBGA (7x7) Introduction Date: June 20, 2013 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited Quantity per package: 260
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Management - Specialized - TWL6030B1AACMR - 798568-TWL6030B1AACMR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Management - Specialized - TWL6030B1AACMR
798568-TWL6030B1AACMR
PMIC - PMIC - Power Management - Specialized - TWL6030B1AACMR 798568-TWL6030B1AACMR
Manufacturer: Texas Instruments Win Source Part Number: 798568-TWL6030B1AACM R Packaging: Tube Operating Temperature Range: -40°C ~ 85°C Applications: Handheld/Mobile Devices, OMAP Mounting: SMD Operating Supply Voltage: 2.5 V ~ 4.8 V Family Name: TWL6030 Categories: Integrated Circuits (ICs) Operating Supply Current: 20μA Manufacturer Package: 187-FCBGA (7x7) Introduction Date: June 20, 2013 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited Quantity per package: 260

Manufacturer: Texas Instruments
Win Source Part Number: 798568-TWL6030B1AACMR
Packaging: Tube
Operating Temperature Range: -40°C ~ 85°C
Applications: Handheld/Mobile Devices, OMAP
Mounting: SMD
Operating Supply Voltage: 2.5 V ~ 4.8 V
Family Name: TWL6030
Categories: Integrated Circuits (ICs)
Operating Supply Current: 20μA
Manufacturer Package: 187-FCBGA (7x7)
Introduction Date: June 20, 2013
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited
Quantity per package: 260

Buy Now Datasheet
Power Management - Specialized - TWL6030B1AACMR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Power Management - Specialized
TWL6030B1AACMR
Power Management - Specialized TWL6030B1AACMR
Handheld/Mobile Devices, OMAP™ PMIC 187-FCBGA (7x7)

Handheld/Mobile Devices, OMAP™ PMIC 187-FCBGA (7x7)

Buy Now

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 798568-TWL6030B1AACMR TWL6030B1AACMR
Product Name PMIC - PMIC - Power Management - Specialized - TWL6030B1AACMR Power Management - Specialized
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage References - 1907787P - RS Components, Ltd.
Specs
Type SO
View Details
PMIC - Supervisors - ADM1817-20ART-REEL - Lingto Electronic Limited
Specs
Number of Supplies 1; 1
Output Options Push-Pull, Totem Pole
Type SOT-23; TO-236-3, SC-59, SOT-23-3
View Details