Texas Instruments PMIC - PMIC - Power Management - Specialized - TWL6030B1A4CMRR TWL6030B1A4CMRR

Description
Manufacturer: Texas Instruments Win Source Part Number: 1275072-TWL6030B1A4C MRR Packaging: Tape and Reel Mounting Style: SMD Applications: Handheld/Mobile Devices, OMAP Supply Current: 20μA Categories: Integrated Circuits Supplier Device Package: 187-FCBGA (7x7) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.ti.com Manufacturer Package: 187-VFBGA, FCBGA Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance Family Part Number: TWL6030 Manufacturer Pack Quantity: 2,500 MSL Level: 3 (168 Hours) Supply Voltage (V): 2.5V ~ 4.8V
Request a Quote
Description
Manufacturer: Texas Instruments Win Source Part Number: 1275072-TWL6030B1A4C MRR Packaging: Tape and Reel Mounting Style: SMD Applications: Handheld/Mobile Devices, OMAP Supply Current: 20μA Categories: Integrated Circuits Supplier Device Package: 187-FCBGA (7x7) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.ti.com Manufacturer Package: 187-VFBGA, FCBGA Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance Family Part Number: TWL6030 Manufacturer Pack Quantity: 2,500 MSL Level: 3 (168 Hours) Supply Voltage (V): 2.5V ~ 4.8V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Management - Specialized - TWL6030B1A4CMRR - 1275072-TWL6030B1A4CMRR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Management - Specialized - TWL6030B1A4CMRR
1275072-TWL6030B1A4CMRR
PMIC - PMIC - Power Management - Specialized - TWL6030B1A4CMRR 1275072-TWL6030B1A4CMRR
Manufacturer: Texas Instruments Win Source Part Number: 1275072-TWL6030B1A4C MRR Packaging: Tape and Reel Mounting Style: SMD Applications: Handheld/Mobile Devices, OMAP Supply Current: 20μA Categories: Integrated Circuits Supplier Device Package: 187-FCBGA (7x7) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.ti.com Manufacturer Package: 187-VFBGA, FCBGA Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance Family Part Number: TWL6030 Manufacturer Pack Quantity: 2,500 MSL Level: 3 (168 Hours) Supply Voltage (V): 2.5V ~ 4.8V

Manufacturer: Texas Instruments
Win Source Part Number: 1275072-TWL6030B1A4CMRR
Packaging: Tape and Reel
Mounting Style: SMD
Applications: Handheld/Mobile Devices, OMAP
Supply Current: 20μA
Categories: Integrated Circuits
Supplier Device Package: 187-FCBGA (7x7)
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 187-VFBGA, FCBGA
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance
Family Part Number: TWL6030
Manufacturer Pack Quantity: 2,500
MSL Level: 3 (168 Hours)
Supply Voltage (V): 2.5V ~ 4.8V

Buy Now
Power Management - Specialized - TWL6030B1A4CMRR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Power Management - Specialized
TWL6030B1A4CMRR
Power Management - Specialized TWL6030B1A4CMRR
Handheld/Mobile Devices, OMAP™ PMIC 187-FCBGA (7x7)

Handheld/Mobile Devices, OMAP™ PMIC 187-FCBGA (7x7)

Buy Now

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 1275072-TWL6030B1A4CMRR TWL6030B1A4CMRR
Product Name PMIC - PMIC - Power Management - Specialized - TWL6030B1A4CMRR Power Management - Specialized
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage References - 1904421 - RS Components, Ltd.
Specs
Type SC-70; Sc-70
Pins 3
View Details
Thermal Management - AMC80AIPWR - Quarktwin Technology Ltd.
Specs
Type SOP; SSOP; TSSOP; 24-TSSOP (0.173\", 4.40mm Width)
Supply Voltage 3 to 5.5 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
PMIC - Supervisors - ADM13305-33ARZ - Lingto Electronic Limited
Specs
Number of Supplies 2; 2
Output Options Push-Pull, Totem Pole
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details