Texas Instruments Integrated Circuits (ICs) - PMIC - Power Management - Specialized TWL6030B1A0CMR

Description
Win Source Part Number: 1023477-TWL6030B1A0C MR Category: Integrated Circuits (ICs)>PMIC - Power Management - Specialized Package: Tray Applications: Handheld/Mobile Devices, OMAP™ Standard Package: 260 Mounting: SMD (SMT) Current - Supply: 20µA Voltage - Supply: 2.5V ~ 4.8V Supplier Device Package: 187-FCBGA (7x7) Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 61 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: TWL6030B1A0CMR-ND,TE XTISTWL6030B1A0CMR,- 296-36867-ND,-296-36 867,2156-TWL6030B1A0 CMR,296-36867 Base Product Number: TWL6030 Product Status: Not For New Designs
Request a Quote Datasheet
Description
Win Source Part Number: 1023477-TWL6030B1A0C MR Category: Integrated Circuits (ICs)>PMIC - Power Management - Specialized Package: Tray Applications: Handheld/Mobile Devices, OMAP™ Standard Package: 260 Mounting: SMD (SMT) Current - Supply: 20µA Voltage - Supply: 2.5V ~ 4.8V Supplier Device Package: 187-FCBGA (7x7) Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 61 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: TWL6030B1A0CMR-ND,TE XTISTWL6030B1A0CMR,- 296-36867-ND,-296-36 867,2156-TWL6030B1A0 CMR,296-36867 Base Product Number: TWL6030 Product Status: Not For New Designs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - PMIC - Power Management - Specialized - 1023477-TWL6030B1A0CMR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Power Management - Specialized
1023477-TWL6030B1A0CMR
Integrated Circuits (ICs) - PMIC - Power Management - Specialized 1023477-TWL6030B1A0CMR
Win Source Part Number: 1023477-TWL6030B1A0C MR Category: Integrated Circuits (ICs)>PMIC - Power Management - Specialized Package: Tray Applications: Handheld/Mobile Devices, OMAP™ Standard Package: 260 Mounting: SMD (SMT) Current - Supply: 20µA Voltage - Supply: 2.5V ~ 4.8V Supplier Device Package: 187-FCBGA (7x7) Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 61 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: TWL6030B1A0CMR-ND,TE XTISTWL6030B1A0CMR,- 296-36867-ND,-296-36 867,2156-TWL6030B1A0 CMR,296-36867 Base Product Number: TWL6030 Product Status: Not For New Designs

Win Source Part Number: 1023477-TWL6030B1A0CMR
Category: Integrated Circuits (ICs)>PMIC - Power Management - Specialized
Package: Tray
Applications: Handheld/Mobile Devices, OMAP™
Standard Package: 260
Mounting: SMD (SMT)
Current - Supply: 20µA
Voltage - Supply: 2.5V ~ 4.8V
Supplier Device Package: 187-FCBGA (7x7)
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 61 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: TWL6030B1A0CMR-ND,TEXTISTWL6030B1A0CMR,-296-36867-ND,-296-36867,2156-TWL6030B1A0CMR,296-36867
Base Product Number: TWL6030
Product Status: Not For New Designs

Buy Now Datasheet
Power Management - Specialized - TWL6030B1A0CMR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Power Management - Specialized
TWL6030B1A0CMR
Power Management - Specialized TWL6030B1A0CMR
Handheld/Mobile Devices, OMAP™ PMIC 187-FCBGA (7x7)

Handheld/Mobile Devices, OMAP™ PMIC 187-FCBGA (7x7)

Buy Now

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 1023477-TWL6030B1A0CMR TWL6030B1A0CMR
Product Name Integrated Circuits (ICs) - PMIC - Power Management - Specialized Power Management - Specialized
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Reference - TL431BMFDT,215 - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Voltage Supervisors - 1901704P - RS Components, Ltd.
Specs
Number of Supplies 1
Features Watchdog Timer; Manual Reset; Power Fail Warning
Output Options Open Drain; Active Low; Active Low, Open Drain
View Details
Battery Management SBS 1.1-Compliant Gas Gauge - 815-BQ20Z80DBT-V110G4 - Utmel Electronic Limited
Specs
Type SSOP; TSSOP
Pins 38
Supply Voltage 3.3 volts
View Details
PMIC - Supervisors - ADM1184ARMZ - Lingto Electronic Limited
Specs
Number of Supplies 4; 4
Output Options Open Drain; Open Drain or Open Collector
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details