Texas Instruments PMIC - PMIC - Power Management - Specialized - TWL6030B107CMRR TWL6030B107CMRR

Description
Manufacturer: Texas Instruments Win Source Part Number: 141490-TWL6030B107CM RR Packaging: Reel - TR Applications: Handheld/Mobile Devices, OMAP Mounting: SMD (SMT) Family Name: TWL6030 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 187-FCBGA (7x7) Supply Voltage - Operating: 2.5 V to 4.8 V Operating Supply Current: 20μA Introduction Date: July 01, 2011 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited Quantity per package: 2,500
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 141490-TWL6030B107CM RR Packaging: Reel - TR Applications: Handheld/Mobile Devices, OMAP Mounting: SMD (SMT) Family Name: TWL6030 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 187-FCBGA (7x7) Supply Voltage - Operating: 2.5 V to 4.8 V Operating Supply Current: 20μA Introduction Date: July 01, 2011 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited Quantity per package: 2,500
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Management - Specialized - TWL6030B107CMRR - 141490-TWL6030B107CMRR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Management - Specialized - TWL6030B107CMRR
141490-TWL6030B107CMRR
PMIC - PMIC - Power Management - Specialized - TWL6030B107CMRR 141490-TWL6030B107CMRR
Manufacturer: Texas Instruments Win Source Part Number: 141490-TWL6030B107CM RR Packaging: Reel - TR Applications: Handheld/Mobile Devices, OMAP Mounting: SMD (SMT) Family Name: TWL6030 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 187-FCBGA (7x7) Supply Voltage - Operating: 2.5 V to 4.8 V Operating Supply Current: 20μA Introduction Date: July 01, 2011 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited Quantity per package: 2,500

Manufacturer: Texas Instruments
Win Source Part Number: 141490-TWL6030B107CMRR
Packaging: Reel - TR
Applications: Handheld/Mobile Devices, OMAP
Mounting: SMD (SMT)
Family Name: TWL6030
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 187-FCBGA (7x7)
Supply Voltage - Operating: 2.5 V to 4.8 V
Operating Supply Current: 20μA
Introduction Date: July 01, 2011
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited
Quantity per package: 2,500

Buy Now Datasheet
Power Management - Specialized - TWL6030B107CMRR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Power Management - Specialized
TWL6030B107CMRR
Power Management - Specialized TWL6030B107CMRR
Handheld/Mobile Devices, OMAP™ PMIC 187-FCBGA (7x7)

Handheld/Mobile Devices, OMAP™ PMIC 187-FCBGA (7x7)

Buy Now

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 141490-TWL6030B107CMRR TWL6030B107CMRR
Product Name PMIC - PMIC - Power Management - Specialized - TWL6030B107CMRR Power Management - Specialized
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage References - 1907787P - RS Components, Ltd.
Specs
Type SO
View Details
TPS3836K33-Q1 Automotive Catalog 220nA Supervisor with 10ms/200ms Selectable Delay Time - 2U3836K33QDBVRG4Q1 - Texas Instruments
Specs
Number of Supplies 1
Features Manual Reset
Output Options Active-low,Push-pull
View Details
6 suppliers
Current Regulation/Management - PSSI2021SAY,115 - Quarktwin Technology Ltd.
Specs
Type SOP; SSOP; TSSOP; SC-70; 5-TSSOP, SC-70-5, SOT-353
IQ 50000 µA
Operating Temperature -65 to 150 C (-85 to 302 F)
View Details
PMIC - Supervisors - ADM1817-20AKS-RL7 - Lingto Electronic Limited
Specs
Number of Supplies 1; 1
Output Options Push-Pull, Totem Pole
Type SC-70; SC-70, SOT-323
View Details