Texas Instruments PMIC - PMIC - Power Management - Specialized - TWL6030B107CMR TWL6030B107CMR

Description
Manufacturer: Texas Instruments Win Source Part Number: 1275071-TWL6030B107C MR Packaging: Tray Mounting Style: SMD Applications: Handheld/Mobile Devices, OMAP Supply Current: 20μA Categories: Integrated Circuits Supplier Device Package: 187-FCBGA (7x7) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.ti.com Manufacturer Package: 187-VFBGA, FCBGA Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance Family Part Number: TWL6030 Manufacturer Pack Quantity: 260 MSL Level: 3 (168 Hours) Supply Voltage (V): 2.5V ~ 4.8V
Request a Quote
Description
Manufacturer: Texas Instruments Win Source Part Number: 1275071-TWL6030B107C MR Packaging: Tray Mounting Style: SMD Applications: Handheld/Mobile Devices, OMAP Supply Current: 20μA Categories: Integrated Circuits Supplier Device Package: 187-FCBGA (7x7) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.ti.com Manufacturer Package: 187-VFBGA, FCBGA Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance Family Part Number: TWL6030 Manufacturer Pack Quantity: 260 MSL Level: 3 (168 Hours) Supply Voltage (V): 2.5V ~ 4.8V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Management - Specialized - TWL6030B107CMR - 1275071-TWL6030B107CMR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Management - Specialized - TWL6030B107CMR
1275071-TWL6030B107CMR
PMIC - PMIC - Power Management - Specialized - TWL6030B107CMR 1275071-TWL6030B107CMR
Manufacturer: Texas Instruments Win Source Part Number: 1275071-TWL6030B107C MR Packaging: Tray Mounting Style: SMD Applications: Handheld/Mobile Devices, OMAP Supply Current: 20μA Categories: Integrated Circuits Supplier Device Package: 187-FCBGA (7x7) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.ti.com Manufacturer Package: 187-VFBGA, FCBGA Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance Family Part Number: TWL6030 Manufacturer Pack Quantity: 260 MSL Level: 3 (168 Hours) Supply Voltage (V): 2.5V ~ 4.8V

Manufacturer: Texas Instruments
Win Source Part Number: 1275071-TWL6030B107CMR
Packaging: Tray
Mounting Style: SMD
Applications: Handheld/Mobile Devices, OMAP
Supply Current: 20μA
Categories: Integrated Circuits
Supplier Device Package: 187-FCBGA (7x7)
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 187-VFBGA, FCBGA
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance
Family Part Number: TWL6030
Manufacturer Pack Quantity: 260
MSL Level: 3 (168 Hours)
Supply Voltage (V): 2.5V ~ 4.8V

Buy Now
Power Management - Specialized - TWL6030B107CMR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Power Management - Specialized
TWL6030B107CMR
Power Management - Specialized TWL6030B107CMR
Handheld/Mobile Devices, OMAP™ PMIC 187-FCBGA (7x7)

Handheld/Mobile Devices, OMAP™ PMIC 187-FCBGA (7x7)

Buy Now

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 1275071-TWL6030B107CMR TWL6030B107CMR
Product Name PMIC - PMIC - Power Management - Specialized - TWL6030B107CMR Power Management - Specialized
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage References - 1904445 - RS Components, Ltd.
Specs
Type SC-70; Sc-70
Pins 3
View Details
BQ2023 Single-Wire Advanced Battery Monitor IC for Cellular and PDA Applications - BQ2023PW - Texas Instruments
Specs
Type TSSOP
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
4 suppliers
Voltage Regulators - Linear - LD6805K/33H,115-NEX - Quarktwin Technology Ltd.
Specs
Number of Supplies 1
Type 4-UDFN Exposed Pad
IQ 150000 µA
View Details