Texas Instruments Integrated Circuits (ICs) - PMIC - Battery Management TWL2214CAPFB

Description
Win Source Part Number: 1030157-TWL2214CAPFB Category: Integrated Circuits (ICs)>PMIC - Battery Management Package: Tray Standard Package: 2,500 Mounting: SMD (SMT) Function: Power Management Battery Chemistry: Lithium Ion/Polymer Package / Case: 48-TQFP Supplier Device Package: 48-TQFP (7x7) Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 82 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: TEXTISTWL2214CAPFB,- TWL2214CAPFB-NDR,296 -12295,-296-12295-ND ,-296-12295,2156-TWL 2214CAPFB-TI Base Product Number: TWL221 Product Status: Obsolete RoHS Status: RoHS non-compliant
Request a Quote Datasheet
Description
Win Source Part Number: 1030157-TWL2214CAPFB Category: Integrated Circuits (ICs)>PMIC - Battery Management Package: Tray Standard Package: 2,500 Mounting: SMD (SMT) Function: Power Management Battery Chemistry: Lithium Ion/Polymer Package / Case: 48-TQFP Supplier Device Package: 48-TQFP (7x7) Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 82 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: TEXTISTWL2214CAPFB,- TWL2214CAPFB-NDR,296 -12295,-296-12295-ND ,-296-12295,2156-TWL 2214CAPFB-TI Base Product Number: TWL221 Product Status: Obsolete RoHS Status: RoHS non-compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - PMIC - Battery Management - 1030157-TWL2214CAPFB - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Battery Management
1030157-TWL2214CAPFB
Integrated Circuits (ICs) - PMIC - Battery Management 1030157-TWL2214CAPFB
Win Source Part Number: 1030157-TWL2214CAPFB Category: Integrated Circuits (ICs)>PMIC - Battery Management Package: Tray Standard Package: 2,500 Mounting: SMD (SMT) Function: Power Management Battery Chemistry: Lithium Ion/Polymer Package / Case: 48-TQFP Supplier Device Package: 48-TQFP (7x7) Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 82 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: TEXTISTWL2214CAPFB,- TWL2214CAPFB-NDR,296 -12295,-296-12295-ND ,-296-12295,2156-TWL 2214CAPFB-TI Base Product Number: TWL221 Product Status: Obsolete RoHS Status: RoHS non-compliant

Win Source Part Number: 1030157-TWL2214CAPFB
Category: Integrated Circuits (ICs)>PMIC - Battery Management
Package: Tray
Standard Package: 2,500
Mounting: SMD (SMT)
Function: Power Management
Battery Chemistry: Lithium Ion/Polymer
Package / Case: 48-TQFP
Supplier Device Package: 48-TQFP (7x7)
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 82 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: TEXTISTWL2214CAPFB,-TWL2214CAPFB-NDR,296-12295,-296-12295-ND,-296-12295,2156-TWL2214CAPFB-TI
Base Product Number: TWL221
Product Status: Obsolete
RoHS Status: RoHS non-compliant

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Battery Monitors and Testers
Product Number 1030157-TWL2214CAPFB
Product Name Integrated Circuits (ICs) - PMIC - Battery Management
Operating Temperature -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Battery Watch BW 801e -  - Micropower LLC
Specs
Form Factor Test Station or System
Test Capability Voltage
Input Voltage 12 to 24 volts
View Details
Battery Management - 2312-ACT2802QL-T1028TR-ND - DigiKey
Specs
Form Factor Module
View Details
2 suppliers
UT3550 Handheld Battery Tester - UT3550 - Uni-Trend US
Specs
Form Factor Handheld or Portable Tester
Test Capability Resistance
View Details