Texas Instruments Logic - Logic - Translators, Level Shifters - TWL1200ZQCR TWL1200ZQCR

Description
Manufacturer: Texas Instruments Win Source Part Number: 035463-TWL1200ZQCR Packaging: Reel - TR Features: Audio, SIM Card Interface, UART Number of Circuits: 1 Mounting: SMD (SMT) Output Type: Open Drain Data Rate: 60Mbps Translator Type: Voltage Level Channel Type: Bidirectional Channels per Circuit: 4 Voltage - VCCA: 1.1V to 3.6V Voltage - VCCB: 1.1V to 3.6V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 48-BGA MICROSTAR JUNIOR (4x4) Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 035463-TWL1200ZQCR Packaging: Reel - TR Features: Audio, SIM Card Interface, UART Number of Circuits: 1 Mounting: SMD (SMT) Output Type: Open Drain Data Rate: 60Mbps Translator Type: Voltage Level Channel Type: Bidirectional Channels per Circuit: 4 Voltage - VCCA: 1.1V to 3.6V Voltage - VCCB: 1.1V to 3.6V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 48-BGA MICROSTAR JUNIOR (4x4) Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Translators, Level Shifters - TWL1200ZQCR - 035463-TWL1200ZQCR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Translators, Level Shifters - TWL1200ZQCR
035463-TWL1200ZQCR
Logic - Logic - Translators, Level Shifters - TWL1200ZQCR 035463-TWL1200ZQCR
Manufacturer: Texas Instruments Win Source Part Number: 035463-TWL1200ZQCR Packaging: Reel - TR Features: Audio, SIM Card Interface, UART Number of Circuits: 1 Mounting: SMD (SMT) Output Type: Open Drain Data Rate: 60Mbps Translator Type: Voltage Level Channel Type: Bidirectional Channels per Circuit: 4 Voltage - VCCA: 1.1V to 3.6V Voltage - VCCB: 1.1V to 3.6V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 48-BGA MICROSTAR JUNIOR (4x4) Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 035463-TWL1200ZQCR
Packaging: Reel - TR
Features: Audio, SIM Card Interface, UART
Number of Circuits: 1
Mounting: SMD (SMT)
Output Type: Open Drain
Data Rate: 60Mbps
Translator Type: Voltage Level
Channel Type: Bidirectional
Channels per Circuit: 4
Voltage - VCCA: 1.1V to 3.6V
Voltage - VCCB: 1.1V to 3.6V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 48-BGA MICROSTAR JUNIOR (4x4)
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 035463-TWL1200ZQCR
Product Name Logic - Logic - Translators, Level Shifters - TWL1200ZQCR
Output Options Open Drain; Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Supervisors - 1901620P - RS Components, Ltd.
Specs
Number of Supplies 1
Features Watchdog Timer; Manual Reset; Power Fail Warning
Output Options Active Low; Push Pull, Active Low
View Details