Manufacturer: Texas Instruments
Win Source Part Number: 213602-TWL1103TPBSQ1
Packaging: Tray
Applications: Consumer Audio
Number of Channels: 1
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 105°C (TA)
Case / Package: 32-TQFP (5x5)
Purpose: Audio Signal Processor
Supply Voltage - Operating: 2.7 V to 3.3 V
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited
Audio Audio Signal Processor 1 Channel 32-TQFP (5x5)
| Win Source Electronics | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips |
| Product Number | 213602-TWL1103TPBSQ1 | TWL1103TPBSQ1 |
| Product Name | Audio Special Purpose - TWL1103TPBSQ1 | Audio Special Purpose |
| Supply Voltage (VS) | 2.7 to 3.3 volts | 2.7 to 3.3 volts |