Manufacturer: Texas Instruments
Win Source Part Number: 851682-TVS2700DRVR
Package: Reel - TR
Family Name: TVS2700
Categories: Circuit Protection
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 77 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 2 (1 Year)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 296-50512-6, TVS2700DRVR-ND, 296-50512-2, 296-50512-1
TVS DIODE 27VWM 34.1VC 6WSON
TVS DIODE 27VWM 34.1VC 6WSON
TVS DIODE 27VWM 34.1VC 6WSON
| Win Source Electronics | DigiKey | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 851682-TVS2700DRVR | 296-50512-6-ND |
| Product Name | Surge Suppression ICs - TVS2700DRVR | TVS Diodes |
| Configuration | Single | |
| Package | 6-WDFN Exposed Pad | |
| Peak Pulse Power | 120 watts | |
| VC | 34.1 volts |