IC BIDIRECTION PREC SURGE DIODE
IC BIDIRECTION PREC SURGE DIODE
IC BIDIRECTION PREC SURGE DIODE
Win Source Part Number: 1140908-TVS1801DRBR
Category: Circuit Protection>Surge Suppression ICs
Package: Tape & Reel
Number of Circuits: 2
Standard Package: 3,000
Mounting: SMD (SMT)
Technology: External Switch
Voltage - Clamping: 18V
Package / Case: 8-VDFN Exposed Pad
Supplier Device Package: 8-SON (3x3)
ECCN: EAR99
Fake Threat In the Open Market: 58 pct.
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-TVS1801DRBRCT,29
Base Product Number: TVS1801
IC BIDIRECTION PREC SURGE DIODE
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Surge Suppressors | Surge Suppressors | Dataline and DC Signal Surge Suppressors |
| Product Number | 296-TVS1801DRBRCT-ND | 1140908-TVS1801DRBR | TVS1801DRBR |
| Product Name | Surge Suppression ICs | Circuit Protection - Surge Suppression ICs | Circuit Protection - Surge Suppression ICs |
| Clamping Voltage | 18 volts |