Texas Instruments TVS Diodes TVS1800DRVR

Description
TVS DIODE 18VWM 23.4VC 6WSON
Request a Quote Datasheet
Description
TVS DIODE 18VWM 23.4VC 6WSON
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS Diodes - 296-52186-1-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
296-52186-1-ND
TVS Diodes 296-52186-1-ND
TVS DIODE 18VWM 23.4VC 6WSON

TVS DIODE 18VWM 23.4VC 6WSON

Buy Now Datasheet
TVS Diodes - 296-52186-2-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
296-52186-2-ND
TVS Diodes 296-52186-2-ND
TVS DIODE 18VWM 23.4VC 6WSON

TVS DIODE 18VWM 23.4VC 6WSON

Buy Now Datasheet
TVS Diodes - 296-52186-6-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
296-52186-6-ND
TVS Diodes 296-52186-6-ND
TVS DIODE 18VWM 23.4VC 6WSON

TVS DIODE 18VWM 23.4VC 6WSON

Buy Now Datasheet
Circuit Protection - Surge Suppression ICs - 960010-TVS1800DRVR - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - Surge Suppression ICs
960010-TVS1800DRVR
Circuit Protection - Surge Suppression ICs 960010-TVS1800DRVR
Win Source Part Number: 960010-TVS1800DRVR Category: Circuit Protection>Surge Suppression ICs Package: Tape & Reel Applications: General Purpose Number of Circuits: 1 Standard Package: 3,000 Mounting: SMD (SMT) Technology: External Switch Voltage - Clamping: 18V Package / Case: 6-WDFN Exposed Pad Supplier Device Package: 6-WSON (2x2) ECCN: EAR99 Fake Threat In the Open Market: 84 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-52186-1,296-5218 6-2,TVS1800DRVR-ND,2 96-52186-6 Base Product Number: TVS1800

Win Source Part Number: 960010-TVS1800DRVR
Category: Circuit Protection>Surge Suppression ICs
Package: Tape & Reel
Applications: General Purpose
Number of Circuits: 1
Standard Package: 3,000
Mounting: SMD (SMT)
Technology: External Switch
Voltage - Clamping: 18V
Package / Case: 6-WDFN Exposed Pad
Supplier Device Package: 6-WSON (2x2)
ECCN: EAR99
Fake Threat In the Open Market: 84 pct.
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-52186-1,296-52186-2,TVS1800DRVR-ND,296-52186-6
Base Product Number: TVS1800

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Transient Voltage Suppressor Diodes (TVS) Diodes
Product Number 296-52186-1-ND 960010-TVS1800DRVR
Product Name TVS Diodes Circuit Protection - Surge Suppression ICs
Configuration Single
Package 6-WDFN Exposed Pad
Peak Pulse Power 120 watts
VC 23.4 volts
Unlock Full Specs
to access all available technical data