IC BIDIR PRECISION SURGE DIODE
IC BIDIR PRECISION SURGE DIODE
IC BIDIR PRECISION SURGE DIODE
Manufacturer: Texas Instruments
Win Source Part Number: 851194-TVS1401DRBR
Package: Reel - TR
Family Name: TVS1401
Categories: Circuit Protection
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 2 (1 Year)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 296-TVS1401DRBRDKR, 296-TVS1401DRBRTR, 296-TVS1401DRBRCT
IC UNIDIR PRECISION SURGE DIODE
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Surge Suppressors | Surge Suppressors | Dataline and DC Signal Surge Suppressors |
| Product Number | 296-TVS1401DRBRDKR-ND | 851194-TVS1401DRBR | TVS1401DRBR |
| Product Name | Surge Suppression ICs | Surge Suppression ICs - TVS1401DRBR | Circuit Protection - Surge Suppression ICs |
| Clamping Voltage | 14 volts |