Manufacturer: Texas Instruments
Win Source Part Number: 111734-TVP9900PFP
Packaging: Tray
Type: VSB, QAM Receiver
Applications: DTV
Mounting: SMD (SMT)
Categories: Integrated Circuits
Case / Package: 80-HTQFP (12x12)
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance
Video Receiver IC GPIO, I²C, Serial CEA-909, ITU-J.83B, NTSC 80-HTQFP (12x12) Package
VSB/QAM Demodulator / Receiver For Digital TV Applications 80-HTQFP 0 to 70 Product overview: TVP9900PFP from Texas Instruments is a Video Processing Ic for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Video Processing Ic, Video Processing ICs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 684-TVP9900PFP can be used for catalog matching and distributor lookup.
Video Receiver IC GPIO, I²C, Serial CEA-909, ITU-J.83B, NTSC 80-HTQFP (12x12) Package
IC VIDEO VSB/QAM RCVR 80HTQFP
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Video Processor ICs | Video Processor ICs | Video Processor ICs | Video Processor ICs | Video Processor ICs |
| Product Number | 111734-TVP9900PFP | TVP9900PFP-ND | 684-TVP9900PFP | TVP9900PFP | TVP9900PFP |
| Product Name | Linear - Linear - Video Processing - TVP9900PFP | Video Processing Ic | Video Processing | Integrated Circuits (ICs) - Linear - Video Processing | |
| Mounting | Surface Mount (SMT) | Surface Mount (SMT) | Surface Mount (SMT) |