Manufacturer: Texas Instruments
Win Source Part Number: 035459-TVP7002PZPR
Packaging: Reel - TR
Type: Video Digitizer
Applications: Monitors, Projectors, Set-Top Boxes
Mounting: SMD (SMT)
Categories: Integrated Circuits
Status: Active
Case / Package: 100-HTQFP (14x14)
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance
Video Digitizer IC I²C 100-HTQFP (14x14) Package
Video Digitizer IC I²C 100-HTQFP (14x14) Package
Video Digitizer IC I²C 100-HTQFP (14x14) Package
IC VIDEO DIGITIZER 100HTQFP
Video Digitizer IC I²C 100-HTQFP (14x14) Package
IC VIDEO DIGITIZER 100HTQFP
| Win Source Electronics | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Video Processor ICs | Video Processor ICs | Video Processor ICs | Video Processor ICs | Video Processor ICs |
| Product Number | 035459-TVP7002PZPR | 296-41784-1-ND | TVP7002PZPR | TVP7002PZPR | TVP7002PZPR |
| Product Name | Linear - Linear - Video Processing - TVP7002PZPR | Linear - Video Processing | Video Processing | Integrated Circuits (ICs) - Linear - Video Processing | |
| Mounting | Surface Mount (SMT) | Surface Mount (SMT) | Surface Mount (SMT) | Surface Mount (SMT) | Surface Mount (SMT) |