The TUSB8043AIRGCR is a four-port USB 3.2 x1 Gen1 (5 Gbps) hub in a 64-pin VQFN package with a body size of 9.00 mm × 9.00 mm. It supports simultaneous SuperSpeed, high-speed, full-speed, and low-speed USB connections, per-port or ganged power switching, over-current protection, and battery charging modes including CDP, DCP, and ACP with automatic mode transition. The device includes an internal USB HID to I₂C interface for EEPROM programming and supports customization via I₂C/SMBus slave interface or OTP ROM. It operates over the temperature range of -40°C to 85°C and is designed for use in computer systems, docking stations, monitors, and set-top boxes.
Four-port USB 3.2 x1 gen1 hub with HID to I2C 64-VQFN -40 to 85 Product overview: TUSB8043AIRGCR from Texas Instruments is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include VQFN. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, VQFN, Memory IC and Storage Component, Memory Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 736-TUSB8043AIRGCR can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Memory Chips |
| Product Number | 736-TUSB8043AIRGCR |
| Product Name | VQFN Memory IC and Storage Component |
| Operating Temperature | -40 C (-40 F) |