The TUSB8041IRGCT is a four-port USB 3.0 hub in a 64-pin VQFN package measuring 9.00 mm × 9.00 mm, designed for operation from -40°C to 85°C. It supports SuperSpeed, high-speed, full-speed, and low-speed USB connections, with per-port or ganged power switching and over-current protection. The device provides Battery Charging support in CDP and DCP modes compliant with YD/T 1591-2009, and offers configuration via OTP ROM, I2C EEPROM, or I2C/SMBus interface. It requires a single 24-MHz clock input and operates without special drivers on any system with USB stack support.
4-port 5-Gbps SuperSpeed USB 3.0 hub 64-VQFN -40 to 85 Product overview: TUSB8041IRGCT from Texas Instruments is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include VQFN. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, VQFN, Memory IC and Storage Component, Memory Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 736-TUSB8041IRGCT can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Memory Chips |
| Product Number | 736-TUSB8041IRGCT |
| Product Name | VQFN Memory IC and Storage Component |
| Operating Temperature | -40 C (-40 F) |