The TUSB8041A is a four-port USB 3.1 Gen1 hub supporting SuperSpeed, high-speed, full-speed, and low-speed USB connections, with per-port or ganged power switching and battery charging compliance including DCP and ACP modes. It is packaged in a 64-pin VQFN (RGC) measuring 9.00mm × 9.00mm, and operates from 0°C to 70°C. The part includes I2C/SMBus interface for EEPROM configuration, OTP ROM for VID/PID customization, and a 128-bit UUID.
4-port SuperSpeed 5-Gbps USB 3.1 hub 64-VQFN 0 to 70 Product overview: TUSB8041ARGCT from Texas Instruments is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include VQFN. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, VQFN, Memory IC and Storage Component, Memory Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 736-TUSB8041ARGCT can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Memory Chips |
| Product Number | 736-TUSB8041ARGCT |
| Product Name | VQFN Memory IC and Storage Component |
| Operating Temperature | 0 C (32 F) |