Texas Instruments Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders TUSB564IRNQT

Description
Win Source Part Number: 1178574-TUSB564IRNQT Category: Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders Type: Crosspoint Switch Package: Tape & Reel Standard Package: 250 Mounting: SMD (SMT) Independent Circuits: 1 Voltage Supply Source: Single Supply Voltage - Supply: 3V ~ 3.6V Package / Case: 40-WFQFN Exposed Pad Supplier Device Package: 40-WQFN (6x4) Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 63 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-49115-6,296-4911 5-2,TUSB564IRNQT-ND, 296-49115-1 Base Product Number: TUSB564
Request a Quote Datasheet
Description
Win Source Part Number: 1178574-TUSB564IRNQT Category: Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders Type: Crosspoint Switch Package: Tape & Reel Standard Package: 250 Mounting: SMD (SMT) Independent Circuits: 1 Voltage Supply Source: Single Supply Voltage - Supply: 3V ~ 3.6V Package / Case: 40-WFQFN Exposed Pad Supplier Device Package: 40-WQFN (6x4) Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 63 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-49115-6,296-4911 5-2,TUSB564IRNQT-ND, 296-49115-1 Base Product Number: TUSB564
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
1178574-TUSB564IRNQT
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders 1178574-TUSB564IRNQT
Win Source Part Number: 1178574-TUSB564IRNQT Category: Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders Type: Crosspoint Switch Package: Tape & Reel Standard Package: 250 Mounting: SMD (SMT) Independent Circuits: 1 Voltage Supply Source: Single Supply Voltage - Supply: 3V ~ 3.6V Package / Case: 40-WFQFN Exposed Pad Supplier Device Package: 40-WQFN (6x4) Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 63 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-49115-6,296-4911 5-2,TUSB564IRNQT-ND, 296-49115-1 Base Product Number: TUSB564

Win Source Part Number: 1178574-TUSB564IRNQT
Category: Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders
Type: Crosspoint Switch
Package: Tape & Reel
Standard Package: 250
Mounting: SMD (SMT)
Independent Circuits: 1
Voltage Supply Source: Single Supply
Voltage - Supply: 3V ~ 3.6V
Package / Case: 40-WFQFN Exposed Pad
Supplier Device Package: 40-WQFN (6x4)
Temperature Range - Operating: -40°C ~ 85°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 63 pct.
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-49115-6,296-49115-2,TUSB564IRNQT-ND,296-49115-1
Base Product Number: TUSB564

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Logic Decoders and Demultiplexers
Product Number 1178574-TUSB564IRNQT
Product Name Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
Supply Voltage 3V ~ 3.6V
Unlock Full Specs
to access all available technical data

Similar Products

Logic Family / Base Number Nexperia - 24AC3101 - Newark, An Avnet Company
Specs
Function Decoder
Output Lines 8; Other; 8Outputs
Supply Voltage 5.5V
View Details
CD74HC139 High Speed CMOS Logic Dual 2-to-4 Line Decoders/Demultiplexers - CD74HC139ME4 - Texas Instruments
Specs
Function Decoder/Demultiplexer
Input Lines 2
Output Lines 4
View Details
 - 7988897 - RS Components, Ltd.
RS Components, Ltd.
Specs
Function Decoder; Demultiplexer; Decoder/Demultiplexer
Input Lines 3
Output Lines 8
View Details