KIT PRODUCT DESIGN FOR TUSB3410 Interface USB 2.0 to UART (RS232) Bridge No TUSB3410 Full Speed USB to High-Speed UART
Manufacturer: Texas Instruments
Win Source Part Number: 798527-TUSB3410UARTP
Main Purpose: Interface, USB 2.0 to UART (RS232) Bridge
Supplied Contents: Board(s), Cable(s)
Primary Attributes: Full Speed USB to High-Speed UART
Embedded: No
Utilized IC / Part: TUSB3410
Secondary Attributes: 12MHz Crystal, 3.3V Regulator
Family Name: TUSB3410UARTPDK
Categories: Development Boards, Kits, Programmers
Introduction Date: January 01, 2000
ECCN: EAR99
Estimated EOL Date: 2031
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance
TUSB3410 USB 2.0 to UART (RS232) Bridge Interface Evaluation Board
USB TO UART, EVALUATION MODULE; Kit Application Type:Interface; Application Sub Type:USB to UART; Silicon Manufacturer:Texas Instruments; Silicon Core Number:TUSB3410; Product Range:-; Kit Contents:Evaluation Module TUSB3410, Serial RoHS Compliant: Yes
KIT PRODUCT DESIGN FOR TUSB3410
| ASAP Semiconductor LLC | Win Source Electronics | DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards |
| Product Number | TUSB3410UARTPDK | 798527-TUSB3410UARTPDK | 296-18080-ND | 29AH8296 | TUSB3410UARTPDK |
| Product Name | KIT PRODUCT DESIGN FOR TUSB3410 Interface USB 2.0 to UART (RS232) Bridge No TUSB3410 Full Speed USB to High-Speed UART | Evaluation and Demonstration Boards and Kits - TUSB3410UARTPDK | Evaluation and Demonstration Boards and Kits | Usb To Uart, Evaluation Module; Kit Application Type Texas Instruments | Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits |
| Category | Developement Board | Developement Board | Developement Board | Developement Board | Developement Board |