Texas Instruments PMIC - PMIC - Power Management - Specialized - TUSB320LAIRWBR TUSB320LAIRWBR

Description
Manufacturer: Texas Instruments Win Source Part Number: 142854-TUSB320LAIRWB R Packaging: Reel - TR Applications: USB, Type-C Configuration Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 12-X2QFN (1.6x1.6) Supply Voltage - Operating: 2.7 V to 5 V Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Texas Instruments Win Source Part Number: 142854-TUSB320LAIRWB R Packaging: Reel - TR Applications: USB, Type-C Configuration Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 12-X2QFN (1.6x1.6) Supply Voltage - Operating: 2.7 V to 5 V Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Management - Specialized - TUSB320LAIRWBR - 142854-TUSB320LAIRWBR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Management - Specialized - TUSB320LAIRWBR
142854-TUSB320LAIRWBR
PMIC - PMIC - Power Management - Specialized - TUSB320LAIRWBR 142854-TUSB320LAIRWBR
Manufacturer: Texas Instruments Win Source Part Number: 142854-TUSB320LAIRWB R Packaging: Reel - TR Applications: USB, Type-C Configuration Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 12-X2QFN (1.6x1.6) Supply Voltage - Operating: 2.7 V to 5 V Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 142854-TUSB320LAIRWBR
Packaging: Reel - TR
Applications: USB, Type-C Configuration
Mounting: SMD (SMT)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 12-X2QFN (1.6x1.6)
Supply Voltage - Operating: 2.7 V to 5 V
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited

Buy Now
Power Management - Specialized - TUSB320LAIRWBR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Power Management - Specialized
TUSB320LAIRWBR
Power Management - Specialized TUSB320LAIRWBR
USB, Type-C Configuration PMIC 12-X2QFN (1.6x1.6)

USB, Type-C Configuration PMIC 12-X2QFN (1.6x1.6)

Buy Now

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 142854-TUSB320LAIRWBR TUSB320LAIRWBR
Product Name PMIC - PMIC - Power Management - Specialized - TUSB320LAIRWBR Power Management - Specialized
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Supervisors - 1922301 - RS Components, Ltd.
Specs
Number of Supplies 1
Features Watchdog Timer; Manual Reset
Output Options Active Low; Active low, push-pull
View Details
TPS3823-30-Q1 Automotive Catalog Supply Voltage Supervisor w/Watchdog Input and Manual Reset - 2U3823-30QDBVRG4Q1 - Texas Instruments
Specs
Number of Supplies 1
Features Watchdog Timer; Manual Reset
Output Options Active-low,Push-pull
View Details
5 suppliers
 - IP4786CZ32Y - Rochester Electronics
Nexperia B.V.
Specs
Type SOT617
View Details
PMIC - PMIC - Power Management - Specialized - AD1324KZ - 909275-AD1324KZ - Win Source Electronics
Specs
Output Options Inverting
Type SOIC; 16-SOIC
Operating Temperature 0 to 70 C (32 to 158 F)
View Details