Texas Instruments Interface - Interface - Drivers, Receivers, Transceivers - TUSB1310AZAYR TUSB1310AZAYR

Description
Manufacturer: Texas Instruments Win Source Part Number: 937882-TUSB1310AZAYR Operating Temperature Range: -40°C ~ 85°C Features: 1/1 Transceiver - USB 3.0 175-NFBGA (12x12) Package: Reel - TR Package: 175-LFBGA Mounting: Surface Mount Part Status: Not For New Designs Family Name: TUSB1310 Categories: Integrated Circuits (ICs) Case / Package: 175-NFBGA (12x12) ECCN: 4A994J Popularity: High Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-43625-6, 296-43625-2, 296-43625-1, TUSB1310AZAYR-ND
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 937882-TUSB1310AZAYR Operating Temperature Range: -40°C ~ 85°C Features: 1/1 Transceiver - USB 3.0 175-NFBGA (12x12) Package: Reel - TR Package: 175-LFBGA Mounting: Surface Mount Part Status: Not For New Designs Family Name: TUSB1310 Categories: Integrated Circuits (ICs) Case / Package: 175-NFBGA (12x12) ECCN: 4A994J Popularity: High Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-43625-6, 296-43625-2, 296-43625-1, TUSB1310AZAYR-ND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - TUSB1310AZAYR - 937882-TUSB1310AZAYR - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - TUSB1310AZAYR
937882-TUSB1310AZAYR
Interface - Interface - Drivers, Receivers, Transceivers - TUSB1310AZAYR 937882-TUSB1310AZAYR
Manufacturer: Texas Instruments Win Source Part Number: 937882-TUSB1310AZAYR Operating Temperature Range: -40°C ~ 85°C Features: 1/1 Transceiver - USB 3.0 175-NFBGA (12x12) Package: Reel - TR Package: 175-LFBGA Mounting: Surface Mount Part Status: Not For New Designs Family Name: TUSB1310 Categories: Integrated Circuits (ICs) Case / Package: 175-NFBGA (12x12) ECCN: 4A994J Popularity: High Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-43625-6, 296-43625-2, 296-43625-1, TUSB1310AZAYR-ND

Manufacturer: Texas Instruments
Win Source Part Number: 937882-TUSB1310AZAYR
Operating Temperature Range: -40°C ~ 85°C
Features: 1/1 Transceiver - USB 3.0 175-NFBGA (12x12)
Package: Reel - TR
Package: 175-LFBGA
Mounting: Surface Mount
Part Status: Not For New Designs
Family Name: TUSB1310
Categories: Integrated Circuits (ICs)
Case / Package: 175-NFBGA (12x12)
ECCN: 4A994J
Popularity: High
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 296-43625-6, 296-43625-2, 296-43625-1, TUSB1310AZAYR-ND

Buy Now Datasheet
Drivers, Receivers, Transceivers - TUSB1310AZAYR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Drivers, Receivers, Transceivers
TUSB1310AZAYR
Drivers, Receivers, Transceivers TUSB1310AZAYR
1/1 Transceiver USB 3.0 175-NFBGA (12x12)

1/1 Transceiver USB 3.0 175-NFBGA (12x12)

Buy Now

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category RF Transceivers RF Transceivers
Product Number 937882-TUSB1310AZAYR TUSB1310AZAYR
Product Name Interface - Interface - Drivers, Receivers, Transceivers - TUSB1310AZAYR Drivers, Receivers, Transceivers
Package Type Surface Mount; Surface Mount Surface Mount; 175-LFBGA
Unlock Full Specs
to access all available technical data

Similar Products

Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
8.5 - 10.5GHz 10W Transmit/Receive Module - QPF5012 - Qorvo
Specs
Package Type QFN 7x5
Features RoHS
Operating Frequency 8500 to 10500 MHz
View Details