Texas Instruments Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers TUSB1210BRHBTQ1

Description
Win Source Part Number: 1122932-TUSB1210BRHB TQ1 Category: Integrated Circuits (ICs)>Interface - Drivers, Receivers, Transceivers Series: Automotive, AEC-Q100 Type: Transceiver Package: Tape & Reel Standard Package: 250 Mounting: SMD (SMT) Protocol: USB 2.0 Number of Drivers/Receivers: 8/8 Duplex: Half Receiver Hysteresis: 50 mV Data Rate: 480Mbps Voltage - Supply: 2.7V ~ 4.8V Package / Case: 32-VFQFN Exposed Pad Supplier Device Package: 32-VQFN (5x5) Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 68 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: TEXTISTUSB1210BRHBTQ 1,2156-TUSB1210BRHBT Q1,TUSB1210BRHBTQ1-N D,296-TUSB1210BRHBTQ 1CT,296-TUSB1210BRHB TQ1TR,296-TUSB1210BR HBTQ1DKR Base Product Number: TUSB1210
Request a Quote Datasheet
Description
Win Source Part Number: 1122932-TUSB1210BRHB TQ1 Category: Integrated Circuits (ICs)>Interface - Drivers, Receivers, Transceivers Series: Automotive, AEC-Q100 Type: Transceiver Package: Tape & Reel Standard Package: 250 Mounting: SMD (SMT) Protocol: USB 2.0 Number of Drivers/Receivers: 8/8 Duplex: Half Receiver Hysteresis: 50 mV Data Rate: 480Mbps Voltage - Supply: 2.7V ~ 4.8V Package / Case: 32-VFQFN Exposed Pad Supplier Device Package: 32-VQFN (5x5) Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 68 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: TEXTISTUSB1210BRHBTQ 1,2156-TUSB1210BRHBT Q1,TUSB1210BRHBTQ1-N D,296-TUSB1210BRHBTQ 1CT,296-TUSB1210BRHB TQ1TR,296-TUSB1210BR HBTQ1DKR Base Product Number: TUSB1210
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - 1122932-TUSB1210BRHBTQ1 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
1122932-TUSB1210BRHBTQ1
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers 1122932-TUSB1210BRHBTQ1
Win Source Part Number: 1122932-TUSB1210BRHB TQ1 Category: Integrated Circuits (ICs)>Interface - Drivers, Receivers, Transceivers Series: Automotive, AEC-Q100 Type: Transceiver Package: Tape & Reel Standard Package: 250 Mounting: SMD (SMT) Protocol: USB 2.0 Number of Drivers/Receivers: 8/8 Duplex: Half Receiver Hysteresis: 50 mV Data Rate: 480Mbps Voltage - Supply: 2.7V ~ 4.8V Package / Case: 32-VFQFN Exposed Pad Supplier Device Package: 32-VQFN (5x5) Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 68 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: TEXTISTUSB1210BRHBTQ 1,2156-TUSB1210BRHBT Q1,TUSB1210BRHBTQ1-N D,296-TUSB1210BRHBTQ 1CT,296-TUSB1210BRHB TQ1TR,296-TUSB1210BR HBTQ1DKR Base Product Number: TUSB1210

Win Source Part Number: 1122932-TUSB1210BRHBTQ1
Category: Integrated Circuits (ICs)>Interface - Drivers, Receivers, Transceivers
Series: Automotive, AEC-Q100
Type: Transceiver
Package: Tape & Reel
Standard Package: 250
Mounting: SMD (SMT)
Protocol: USB 2.0
Number of Drivers/Receivers: 8/8
Duplex: Half
Receiver Hysteresis: 50 mV
Data Rate: 480Mbps
Voltage - Supply: 2.7V ~ 4.8V
Package / Case: 32-VFQFN Exposed Pad
Supplier Device Package: 32-VQFN (5x5)
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 68 pct.
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: TEXTISTUSB1210BRHBTQ1,2156-TUSB1210BRHBTQ1,TUSB1210BRHBTQ1-ND,296-TUSB1210BRHBTQ1CT,296-TUSB1210BRHBTQ1TR,296-TUSB1210BRHBTQ1DKR
Base Product Number: TUSB1210

Buy Now Datasheet
 - TUSB1210BRHBTQ1 - Rochester Electronics
Newburyport, MA, United States
Ethernet Transceiver, PQCC32

Ethernet Transceiver, PQCC32

Supplier's Site Datasheet
Drivers, Receivers, Transceivers - TUSB1210BRHBTQ1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Drivers, Receivers, Transceivers
TUSB1210BRHBTQ1
Drivers, Receivers, Transceivers TUSB1210BRHBTQ1
1/1 Transceiver Half USB 2.0 32-VQFN (5x5)

1/1 Transceiver Half USB 2.0 32-VQFN (5x5)

Buy Now

Technical Specifications

  Win Source Electronics Rochester Electronics Quarktwin Technology Ltd.
Product Category RF Transceivers RF Transceivers RF Transceivers
Product Number 1122932-TUSB1210BRHBTQ1 TUSB1210BRHBTQ1 TUSB1210BRHBTQ1
Product Name Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers Drivers, Receivers, Transceivers
Package Type Surface Mount; SMD (SMT) Surface Mount Surface Mount; 32-VFQFN Exposed Pad
Unlock Full Specs
to access all available technical data

Similar Products

Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
6.5 & 8.0 GHz Ultra-Wideband (UWB) Transceiver IC with 2 Antenna Ports - DW3220 - Qorvo
Specs
Package Type Surface Mount; QFN
Features RoHS
Data Rate 850 to 6800 kbps
View Details
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - MC74LCX245DTG - 883741-MC74LCX245DTG - Win Source Electronics
Specs
Package Type Surface Mount; Surface Mount
Operating Temperature -55.0 to 125.0 C (-67.0 to 257.0 F)
View Details