Manufacturer: Texas Instruments
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1127304-TUSB1044IRNQ
Length: 6 mm
Data Rate: 8.1 Gbps
Thickness: 750 µm
Height: 800 µm
Number of Pins: 40
Width: 4 mm
Categories: Custom Parts
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited
RoHS: Non-Compliant
Min Operating Temperature: -40 °C
Schedule B: 8542390000
Max Operating Temperature: 85 °C
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1127304-TUSB1044IRNQT |
| Product Name | Custom Parts - Custom Parts (S - T) - TUSB1044IRNQT |