Texas Instruments Interface - Interface - Drivers, Receivers, Transceivers - TUSB1002RGER TUSB1002RGER

Description
Manufacturer: Texas Instruments Win Source Part Number: 811865-TUSB1002RGER Packaging: Reel Type: Transceiver Mounting Style: SMD Protocol: USB Number of Drivers/Receivers: 1/1 Duplex: Full Supplier Device Package: 24-VQFN (4x4) Temperature Range - Operating: 0°C ~ 70°C Manufacturer Package: 24-VFQFN Exposed Pad Popularity: Low Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 3,000 MSL Level: 2 (1 Year) Supply Voltage (V): 3V ~ 3.6V
Request a Quote
Description
Manufacturer: Texas Instruments Win Source Part Number: 811865-TUSB1002RGER Packaging: Reel Type: Transceiver Mounting Style: SMD Protocol: USB Number of Drivers/Receivers: 1/1 Duplex: Full Supplier Device Package: 24-VQFN (4x4) Temperature Range - Operating: 0°C ~ 70°C Manufacturer Package: 24-VFQFN Exposed Pad Popularity: Low Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 3,000 MSL Level: 2 (1 Year) Supply Voltage (V): 3V ~ 3.6V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - TUSB1002RGER - 811865-TUSB1002RGER - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - TUSB1002RGER
811865-TUSB1002RGER
Interface - Interface - Drivers, Receivers, Transceivers - TUSB1002RGER 811865-TUSB1002RGER
Manufacturer: Texas Instruments Win Source Part Number: 811865-TUSB1002RGER Packaging: Reel Type: Transceiver Mounting Style: SMD Protocol: USB Number of Drivers/Receivers: 1/1 Duplex: Full Supplier Device Package: 24-VQFN (4x4) Temperature Range - Operating: 0°C ~ 70°C Manufacturer Package: 24-VFQFN Exposed Pad Popularity: Low Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 3,000 MSL Level: 2 (1 Year) Supply Voltage (V): 3V ~ 3.6V

Manufacturer: Texas Instruments
Win Source Part Number: 811865-TUSB1002RGER
Packaging: Reel
Type: Transceiver
Mounting Style: SMD
Protocol: USB
Number of Drivers/Receivers: 1/1
Duplex: Full
Supplier Device Package: 24-VQFN (4x4)
Temperature Range - Operating: 0°C ~ 70°C
Manufacturer Package: 24-VFQFN Exposed Pad
Popularity: Low
Fake Threat In the Open Market: 85 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 3,000
MSL Level: 2 (1 Year)
Supply Voltage (V): 3V ~ 3.6V

Buy Now
Drivers, Receivers, Transceivers - TUSB1002RGER - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Drivers, Receivers, Transceivers
TUSB1002RGER
Drivers, Receivers, Transceivers TUSB1002RGER
1/1 Transceiver Full USB 24-VQFN (4x4)

1/1 Transceiver Full USB 24-VQFN (4x4)

Buy Now

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category RF Transceivers RF Transceivers
Product Number 811865-TUSB1002RGER TUSB1002RGER
Product Name Interface - Interface - Drivers, Receivers, Transceivers - TUSB1002RGER Drivers, Receivers, Transceivers
Package Type Surface Mount Surface Mount; 24-VFQFN Exposed Pad
Unlock Full Specs
to access all available technical data

Similar Products

Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
8.5 - 10.5GHz 10W Transmit/Receive Module - QPF5012 - Qorvo
Specs
Package Type QFN 7x5
Features RoHS
Operating Frequency 8500 to 10500 MHz
View Details