DAC3482, LMK04806B, TRF3705 Signal Analysis Interface Evaluation Board
Manufacturer: Texas Instruments
Win Source Part Number: 763088-TSW3085EVM
Main Purpose: Interface, Signal Analysis
Supplied Contents: Board(s)
Utilized IC / Part: DAC3482, LMK04806B, TRF3705
Family Name: TSW3085
Categories: Development Boards, Kits, Programmers
Estimated EOL Date: 2030
Halogen Free: Unknown
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance
Quantity per package: 1
EVAL MODULE FOR TSW3085
| ASAP Semiconductor LLC | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards |
| Product Number | TSW3085EVM | 296-46002-ND | 763088-TSW3085EVM | TSW3085EVM |
| Product Name | EVAL MODULE FOR TSW3085 | Evaluation and Demonstration Boards and Kits | Evaluation and Demonstration Boards and Kits - TSW3085EVM | Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits |
| Category | Developement Board | Developement Board | Developement Board | Developement Board |