Texas Instruments High-Performance Analog Evaluation and Demonstration Boards and Kits TSW14J57EVM

Description
Data Pattern Generator Test and Measurement Evaluation Board
Request a Quote Datasheet
Description
Data Pattern Generator Test and Measurement Evaluation Board
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Evaluation and Demonstration Boards and Kits - 296-48464-ND - DigiKey
Thief River Falls, MN, United States
Evaluation and Demonstration Boards and Kits
296-48464-ND
Evaluation and Demonstration Boards and Kits 296-48464-ND
Data Pattern Generator Test and Measurement Evaluation Board

Data Pattern Generator Test and Measurement Evaluation Board

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits - 1349569-TSW14J57EVM - Win Source Electronics
Laguna Hills, CA, United States
Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits
1349569-TSW14J57EVM
Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits 1349569-TSW14J57EVM
Win Source Part Number: 1349569-TSW14J57EVM Category: Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits Type: Test and Measurement Package: Bulk Standard Package: 1 Function: Data Pattern Generator Supplied Contents: Board(s) ECCN: 3A991D Fake Threat In the Open Market: 33 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8471.50.0150 Mfr: Texas Instruments Base Product Number: TSW14 RoHS Status: Not applicable

Win Source Part Number: 1349569-TSW14J57EVM
Category: Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits
Type: Test and Measurement
Package: Bulk
Standard Package: 1
Function: Data Pattern Generator
Supplied Contents: Board(s)
ECCN: 3A991D
Fake Threat In the Open Market: 33 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8471.50.0150
Mfr: Texas Instruments
Base Product Number: TSW14
RoHS Status: Not applicable

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits - TSW14J57EVM - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits
TSW14J57EVM
Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits TSW14J57EVM
EVAL MODULE

EVAL MODULE

Supplier's Site
Eval Mod, Pattern Generator/data Capture; Silicon Manufacturer Texas Instruments - 29AH8282 - Newark, An Avnet Company
Chicago, IL, United States
Eval Mod, Pattern Generator/data Capture; Silicon Manufacturer Texas Instruments
29AH8282
Eval Mod, Pattern Generator/data Capture; Silicon Manufacturer Texas Instruments 29AH8282
EVAL MOD, PATTERN GENERATOR/DATA CAPTURE; Silicon Manufacturer:Texas Instruments; Silicon Core Number:-; No. of Bits:-; Sample Rate:-; Kit Application Type:Data Converter; Application Sub Type:Pattern Generator and Data Capture; Kit RoHS Compliant: Yes

EVAL MOD, PATTERN GENERATOR/DATA CAPTURE; Silicon Manufacturer:Texas Instruments; Silicon Core Number:-; No. of Bits:-; Sample Rate:-; Kit Application Type:Data Converter; Application Sub Type:Pattern Generator and Data Capture; Kit RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Electronic Development Boards Electronic Development Boards Electronic Development Boards Electronic Development Boards
Product Number 296-48464-ND 1349569-TSW14J57EVM TSW14J57EVM 29AH8282
Product Name Evaluation and Demonstration Boards and Kits Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits Eval Mod, Pattern Generator/data Capture; Silicon Manufacturer Texas Instruments
Category Developement Board Developement Board Developement Board Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Category Developement Board
View Details
Sensor Development Tools - 1743236 - RS Components, Ltd.
Specs
Category Development Suite / Kit
View Details
simpleRTK 4 Heading - AS-RTK4-G5P3H-NH-00 - ArduSimple
Specs
Category Developement Board
Supported System Communications/Networking
View Details
Specs
Category Developement Board
View Details