Texas Instruments Standard Linear and Logic Evaluation and Demonstration Boards and Kits - TSW1400EVM TSW1400EVM

Description
Manufacturer: Texas Instruments Win Source Part Number: 766555-TSW1400EVM Main Purpose: Interface, Data Capture Supplied Contents: Board(s), Cable(s) Primary Attributes: ADC and DAC Evaluation Embedded: Yes, FPGA / CPLD Secondary Attributes: Graphical User Interface, USB Interface Family Name: TSW1400 Categories: Development Boards, Kits, Programmers Estimated EOL Date: 2030 Halogen Free: Unknown Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance Quantity per package: 1
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 766555-TSW1400EVM Main Purpose: Interface, Data Capture Supplied Contents: Board(s), Cable(s) Primary Attributes: ADC and DAC Evaluation Embedded: Yes, FPGA / CPLD Secondary Attributes: Graphical User Interface, USB Interface Family Name: TSW1400 Categories: Development Boards, Kits, Programmers Estimated EOL Date: 2030 Halogen Free: Unknown Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance Quantity per package: 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Evaluation and Demonstration Boards and Kits - TSW1400EVM - 766555-TSW1400EVM - Win Source Electronics
Laguna Hills, CA, United States
Evaluation and Demonstration Boards and Kits - TSW1400EVM
766555-TSW1400EVM
Evaluation and Demonstration Boards and Kits - TSW1400EVM 766555-TSW1400EVM
Manufacturer: Texas Instruments Win Source Part Number: 766555-TSW1400EVM Main Purpose: Interface, Data Capture Supplied Contents: Board(s), Cable(s) Primary Attributes: ADC and DAC Evaluation Embedded: Yes, FPGA / CPLD Secondary Attributes: Graphical User Interface, USB Interface Family Name: TSW1400 Categories: Development Boards, Kits, Programmers Estimated EOL Date: 2030 Halogen Free: Unknown Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance Quantity per package: 1

Manufacturer: Texas Instruments
Win Source Part Number: 766555-TSW1400EVM
Main Purpose: Interface, Data Capture
Supplied Contents: Board(s), Cable(s)
Primary Attributes: ADC and DAC Evaluation
Embedded: Yes, FPGA / CPLD
Secondary Attributes: Graphical User Interface, USB Interface
Family Name: TSW1400
Categories: Development Boards, Kits, Programmers
Estimated EOL Date: 2030
Halogen Free: Unknown
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance
Quantity per package: 1

Buy Now Datasheet
KIT EVAL DAT69933A ACQ 16B Interface Data Capture Yes FPGA / CPLD - ADC & DAC Evaluation - TSW1400EVM - ASAP Semiconductor LLC
Anaheim, CA, United States
KIT EVAL DAT69933A ACQ 16B Interface Data Capture Yes FPGA / CPLD - ADC & DAC Evaluation
TSW1400EVM
KIT EVAL DAT69933A ACQ 16B Interface Data Capture Yes FPGA / CPLD - ADC & DAC Evaluation TSW1400EVM
KIT EVAL DAT69933A ACQ 16B Interface Data Capture Yes FPGA / CPLD - ADC & DAC Evaluation

KIT EVAL DAT69933A ACQ 16B Interface Data Capture Yes FPGA / CPLD - ADC & DAC Evaluation

Supplier's Site
Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits - TSW1400EVM - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits
TSW1400EVM
Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits TSW1400EVM
KIT EVAL DAT69933A ACQ 16B

KIT EVAL DAT69933A ACQ 16B

Supplier's Site
Data Conversion IC Development Tools Hi Spd Data Capt & Pattern Gen Platform - 815-TSW1400EVM - Utmel Electronic Limited
Hong Kong, China
Data Conversion IC Development Tools Hi Spd Data Capt & Pattern Gen Platform
815-TSW1400EVM
Data Conversion IC Development Tools Hi Spd Data Capt & Pattern Gen Platform 815-TSW1400EVM
Data Conversion IC Development Tools Hi Spd Data Capt & Pattern Gen Platform

Data Conversion IC Development Tools Hi Spd Data Capt & Pattern Gen Platform

Supplier's Site
Pattern Generator, Eval Module; Silicon Manufacturer Texas Instruments - 28AH6246 - Newark, An Avnet Company
Chicago, IL, United States
Pattern Generator, Eval Module; Silicon Manufacturer Texas Instruments
28AH6246
Pattern Generator, Eval Module; Silicon Manufacturer Texas Instruments 28AH6246
PATTERN GENERATOR, EVAL MODULE; Silicon Manufacturer:Texas Instruments; Silicon Core Number:TSW1400; No. of Bits:16bit; Sample Rate:250MSPS; Kit Application Type:Data Converter; Application Sub Type:Pattern Generator and Data RoHS Compliant: Yes

PATTERN GENERATOR, EVAL MODULE; Silicon Manufacturer:Texas Instruments; Silicon Core Number:TSW1400; No. of Bits:16bit; Sample Rate:250MSPS; Kit Application Type:Data Converter; Application Sub Type:Pattern Generator and Data RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics ASAP Semiconductor LLC Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited Newark, An Avnet Company
Product Category Electronic Development Boards Electronic Development Boards Electronic Development Boards Electronic Development Boards Electronic Development Boards
Product Number 766555-TSW1400EVM TSW1400EVM TSW1400EVM 815-TSW1400EVM 28AH6246
Product Name Evaluation and Demonstration Boards and Kits - TSW1400EVM KIT EVAL DAT69933A ACQ 16B Interface Data Capture Yes FPGA / CPLD - ADC & DAC Evaluation Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits Data Conversion IC Development Tools Hi Spd Data Capt & Pattern Gen Platform Pattern Generator, Eval Module; Silicon Manufacturer Texas Instruments
Category Developement Board Developement Board Developement Board Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

Sensor Development Boards and Evaluation Kits - 10212633-00 - TE Connectivity
Specs
Category Development Suite / Kit
View Details
AgOpenGPS All-in-One (AIO) Board - RTK Items Set (Unicore UM982) - AS-STARTKIT-AOGPS-AIOUM982-SMA-00 - ArduSimple
Specs
Category Developement Board
Supported System Communications/Networking; GPS
View Details
Evaluation Boards - BCR402W 12V LED BOARD - Infineon Technologies AG
Specs
Category Developement Board
Supported System LED Lighting ; Lighting
View Details
Matrix Boards - 1004154 - RS Components, Ltd.
RS Components, Ltd.
Specs
Category Developement Board
View Details