Texas Instruments High-Performance Analog Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers TSU8111YFPR

Description
Win Source Part Number: 1345868-TSU8111YFPR Category: Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers Package: Tape & Reel Standard Package: 3,000 Interface: I2C Switch Type: USB Switch Fault Protection: Over Temperature Number of Outputs: 1 Current - Output (Max): 1A Voltage - Load: 1.65V ~ 6.5V Rds On (Typ): 8Ohm Mounting Type: Surface Mount Package / Case: 20-XFBGA, DSBGA Supplier Device Package: 20-DSBGA Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 65 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Base Product Number: TSU8111
Request a Quote Datasheet
Description
Win Source Part Number: 1345868-TSU8111YFPR Category: Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers Package: Tape & Reel Standard Package: 3,000 Interface: I2C Switch Type: USB Switch Fault Protection: Over Temperature Number of Outputs: 1 Current - Output (Max): 1A Voltage - Load: 1.65V ~ 6.5V Rds On (Typ): 8Ohm Mounting Type: Surface Mount Package / Case: 20-XFBGA, DSBGA Supplier Device Package: 20-DSBGA Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 65 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Base Product Number: TSU8111
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers - 1345868-TSU8111YFPR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers
1345868-TSU8111YFPR
Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers 1345868-TSU8111YFPR
Win Source Part Number: 1345868-TSU8111YFPR Category: Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers Package: Tape & Reel Standard Package: 3,000 Interface: I2C Switch Type: USB Switch Fault Protection: Over Temperature Number of Outputs: 1 Current - Output (Max): 1A Voltage - Load: 1.65V ~ 6.5V Rds On (Typ): 8Ohm Mounting Type: Surface Mount Package / Case: 20-XFBGA, DSBGA Supplier Device Package: 20-DSBGA Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 65 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Base Product Number: TSU8111

Win Source Part Number: 1345868-TSU8111YFPR
Category: Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers
Package: Tape & Reel
Standard Package: 3,000
Interface: I2C
Switch Type: USB Switch
Fault Protection: Over Temperature
Number of Outputs: 1
Current - Output (Max): 1A
Voltage - Load: 1.65V ~ 6.5V
Rds On (Typ): 8Ohm
Mounting Type: Surface Mount
Package / Case: 20-XFBGA, DSBGA
Supplier Device Package: 20-DSBGA
Temperature Range - Operating: -40°C ~ 85°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 65 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Base Product Number: TSU8111

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Analog Switches
Product Number 1345868-TSU8111YFPR
Product Name Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers
Operating Temperature -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

27 - 46 GHz Ka Band High Power SPDT Switch - TGS4302 - Qorvo
Specs
Standards and Certifications RoHS
Switch Type SPDT
Supply Voltage (VS) -5 to 5 volts
View Details
CMOS Low Voltage, High Speed Precision Quad SPST NO Analog Switches - ALD4212SCL - Advanced Linear Devices, Inc.
Specs
Switch Type SPST
Normal Condition Normally Open (NO)
Supply Voltage (VS) 3 to 12 volts
View Details
4 suppliers