Audio, UART, USB Switch IC 1 Channel 20-DSBGA
Audio, UART, USB Switch IC 1 Channel 20-DSBGA
| DigiKey | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | IC Analog Switches | IC Analog Multiplexers |
| Product Number | 296-27836-2-ND | TSU5511YZPR |
| Product Name | Analog Switches - Special Purpose | Analog Switches - Special Purpose |
| Features | Serial Input | |
| Switch Type | SP3T | |
| Supply Voltage (VS) | 2.8 to 6.7 volts | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |