Texas Instruments Interface - Interface - Drivers, Receivers, Transceivers - TSS521DR TSS521DR

Description
Manufacturer: Texas Instruments Win Source Part Number: 750345-TSS521DR Packaging: Reel Type: Transceiver Mounting Style: SMD Protocol: Meter Bus Number of Drivers/Receivers: 1/1 Duplex: Half Categories: Integrated Circuits Supplier Device Package: 16-SOIC Temperature Range - Operating: -25°C ~ 85°C Manufacturer Package: 16-SOIC Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Supply Voltage (V): 3.3V
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 750345-TSS521DR Packaging: Reel Type: Transceiver Mounting Style: SMD Protocol: Meter Bus Number of Drivers/Receivers: 1/1 Duplex: Half Categories: Integrated Circuits Supplier Device Package: 16-SOIC Temperature Range - Operating: -25°C ~ 85°C Manufacturer Package: 16-SOIC Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Supply Voltage (V): 3.3V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - TSS521DR - 750345-TSS521DR - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - TSS521DR
750345-TSS521DR
Interface - Interface - Drivers, Receivers, Transceivers - TSS521DR 750345-TSS521DR
Manufacturer: Texas Instruments Win Source Part Number: 750345-TSS521DR Packaging: Reel Type: Transceiver Mounting Style: SMD Protocol: Meter Bus Number of Drivers/Receivers: 1/1 Duplex: Half Categories: Integrated Circuits Supplier Device Package: 16-SOIC Temperature Range - Operating: -25°C ~ 85°C Manufacturer Package: 16-SOIC Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Supply Voltage (V): 3.3V

Manufacturer: Texas Instruments
Win Source Part Number: 750345-TSS521DR
Packaging: Reel
Type: Transceiver
Mounting Style: SMD
Protocol: Meter Bus
Number of Drivers/Receivers: 1/1
Duplex: Half
Categories: Integrated Circuits
Supplier Device Package: 16-SOIC
Temperature Range - Operating: -25°C ~ 85°C
Manufacturer Package: 16-SOIC
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Supply Voltage (V): 3.3V

Buy Now Datasheet
Drivers, Receivers, Transceivers - TSS521DR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Drivers, Receivers, Transceivers
TSS521DR
Drivers, Receivers, Transceivers TSS521DR
1/1 Transceiver Half Meter Bus 16-SOIC

1/1 Transceiver Half Meter Bus 16-SOIC

Buy Now

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category RF Transceivers RF Transceivers
Product Number 750345-TSS521DR TSS521DR
Product Name Interface - Interface - Drivers, Receivers, Transceivers - TSS521DR Drivers, Receivers, Transceivers
Package Type Surface Mount Surface Mount; 16-SOIC (0.154\", 3.90mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

8.5 - 10.5 GHz 2 Watt Transmit / Receive Module - QPF5002 - Qorvo
Specs
Package Type Surface Mount; Overmold SMT
Features RoHS
Operating Frequency 8500 to 10500 MHz
View Details
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74FCT543ATSOG - 908186-74FCT543ATSOG - Win Source Electronics
Specs
Package Type Surface Mount; Surface Mount
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
View Details
Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details