The TSM36A is a transient voltage suppressor (TVS) diode designed for robust surge protection in industrial applications. It provides unidirectional surge protection against transients up to 1.7 kV, with a peak pulse current rating of 41 A for 8/20 µs surge events. The device features a low clamping voltage of 50 V at 25 A, ensuring downstream components are protected during surge events. With a working voltage of 36 V, it is suitable for 24-V systems and offers low leakage current of 1 µA and low dynamic resistance of 0.5 Ω. The TSM36A is packaged in a compact SOT-23 (DBZ) footprint, making it ideal for space-constrained applications. It is also equipped with integrated ESD protection rated at 30 kV, complying with IEC 61000-4-2 standards. This device is suitable for various applications, including industrial sensors, PLC I/O modules, and medical equipment.
36-V, 1-KV/42- TVS SURGE PROTECT Product overview: TSM36ADBZR from Texas Instruments is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-TSM36ADBZR can be used for catalog matching and distributor lookup.
Win Source Part Number: 1340634-TSM36ADBZR
Category: Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Type: Zener
Package: Tape & Reel
Applications: General Purpose
Standard Package: 3,000
Unidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 36V (Max)
Voltage - Breakdown (Min): 37.8V
Power - Peak Pulse: 2000W (2kW)
Power Line Protection: No
Capacitance @ Frequency: 50pF @ 1MHz
Current - Peak Pulse (10/1000µs): 41A (8/20µs)
Mounting Type: Surface Mount
Package / Case: TO-236-3, SC-59, SOT-23-3
Supplier Device Package: SOT-23-3
Temperature Range - Operating: -40°C ~ 125°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 38 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Base Product Number: TSM36
Voltage - Clamping (Max) @ Ipp: 57V (Typ)
TVS DIODE 36VWM 57VC SOT23-3
TVS DIODE 36VWM 57VC SOT23-3
TVS DIODE 36VWM 57VC SOT23-3
36-V, 1-KV/42- TVS SURGE PROTECT
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 144-TSM36ADBZR | 1340634-TSM36ADBZR | 296-TSM36ADBZRDKR-ND | TSM36ADBZR |
| Product Name | TVS Protection Diode | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | Single | ||
| RoHS Compliant | RoHS | |||
| Package | Tape & Reel (TR) | TO-236-3, SC-59, SOT-23-3 | SC-59; SOT23; TO-236-3, SC-59, SOT-23-3 | SOT23; SOT-23-3 |
| Peak Pulse Power | 2000 watts | 2000 watts | 2000 watts | 2000 watts |
| Tj | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |