Texas Instruments Integrated Circuits (ICs) - Interface - Serializers, Deserializers TSER953RHBR

Description
Win Source Part Number: 1260985-TSER953RHBR Category: Integrated Circuits (ICs)>Interface - Serializers, Deserializers Package: Tape & Reel (TR) Standard Package: 3,000 Number of Inputs: 5 Data Rate: 4.16Gbps Function: Serializer Input Type: CSI-2, MIPI Number of Outputs: 1 Voltage - Supply: 1.71V ~ 1.89V Mounting Type: Surface Mount, Wettable Flank Package / Case: 32-VFQFN Exposed Pad Supplier Device Package: 32-VQFN (5x5) Temperature Range - Operating: -20°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 46 pct. HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-TSER953RHBRTR
Request a Quote
Description
Win Source Part Number: 1260985-TSER953RHBR Category: Integrated Circuits (ICs)>Interface - Serializers, Deserializers Package: Tape & Reel (TR) Standard Package: 3,000 Number of Inputs: 5 Data Rate: 4.16Gbps Function: Serializer Input Type: CSI-2, MIPI Number of Outputs: 1 Voltage - Supply: 1.71V ~ 1.89V Mounting Type: Surface Mount, Wettable Flank Package / Case: 32-VFQFN Exposed Pad Supplier Device Package: 32-VQFN (5x5) Temperature Range - Operating: -20°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 46 pct. HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-TSER953RHBRTR
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Interface - Serializers, Deserializers - 1260985-TSER953RHBR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Interface - Serializers, Deserializers
1260985-TSER953RHBR
Integrated Circuits (ICs) - Interface - Serializers, Deserializers 1260985-TSER953RHBR
Win Source Part Number: 1260985-TSER953RHBR Category: Integrated Circuits (ICs)>Interface - Serializers, Deserializers Package: Tape & Reel (TR) Standard Package: 3,000 Number of Inputs: 5 Data Rate: 4.16Gbps Function: Serializer Input Type: CSI-2, MIPI Number of Outputs: 1 Voltage - Supply: 1.71V ~ 1.89V Mounting Type: Surface Mount, Wettable Flank Package / Case: 32-VFQFN Exposed Pad Supplier Device Package: 32-VQFN (5x5) Temperature Range - Operating: -20°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 46 pct. HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-TSER953RHBRTR

Win Source Part Number: 1260985-TSER953RHBR
Category: Integrated Circuits (ICs)>Interface - Serializers, Deserializers
Package: Tape & Reel (TR)
Standard Package: 3,000
Number of Inputs: 5
Data Rate: 4.16Gbps
Function: Serializer
Input Type: CSI-2, MIPI
Number of Outputs: 1
Voltage - Supply: 1.71V ~ 1.89V
Mounting Type: Surface Mount, Wettable Flank
Package / Case: 32-VFQFN Exposed Pad
Supplier Device Package: 32-VQFN (5x5)
Temperature Range - Operating: -20°C ~ 85°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 46 pct.
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-TSER953RHBRTR

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Programmable Logic Controllers (PLC)
Product Number 1260985-TSER953RHBR
Product Name Integrated Circuits (ICs) - Interface - Serializers, Deserializers
Input CSI-2, MIPI
Unlock Full Specs
to access all available technical data

Similar Products

Type 8A.58 - OPTA expansion module EMR version - 8A5890241600 - Finder S.p.A. con unico socio
Specs
Program Languages Via OPTA main module through ARDUINO IDE or ARDUINO PLC-IDE, Codesys (8A.x8-160C)
Power 24VDC
Agency Approval CE-2, EAC-1, CLUS, ukca, ENEC_MARK_15-01-black
View Details
Helix 524-PLC Expandable SoftPLC Edge Controller with Available Hilscher netX Card - HX524-PLC - OnLogic Inc.
Specs
Input DC Input
Programming Options Front Panel
Computer Interface Options Multiple Serial Interface
View Details
PLC Module/Rack - 340250 - Radwell International
Allen-Bradley / Rockwell Automation
View Details
DPC III - dpc-iii - BARTEC
Specs
Operating Temperature 0 to 50 F (-18 to 10 C)
View Details