AUTOMOTIVE 36V UNIDIRECTIONAL SU
AUTOMOTIVE 36V UNIDIRECTIONAL SU
AUTOMOTIVE 36V UNIDIRECTIONAL SU
| DigiKey | |
|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 296-TSD36DYFRQ1CT-ND |
| Product Name | TVS Diodes |
| Configuration | Single |
| Package | SOD-323; SC-76, SOD-323 |
| Peak Pulse Power | 300 watts |
| VC | 67 volts |