18V UNIDIRECTIONAL SURGE PROTECT
18V UNIDIRECTIONAL SURGE PROTECT
18V UNIDIRECTIONAL SURGE PROTECT
| DigiKey | |
|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 296-TSD18DYFRTR-ND |
| Product Name | TVS Diodes |
| Configuration | Single |
| Package | SOD-323; SC-76, SOD-323 |
| Peak Pulse Power | 300 watts |
| VC | 31 volts |