12V UNIDIRECTIONAL SURGE PROTECT
12V UNIDIRECTIONAL SURGE PROTECT
12V UNIDIRECTIONAL SURGE PROTECT
| DigiKey | |
|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 296-TSD12DYFRDKR-ND |
| Product Name | TVS Diodes |
| Configuration | Single |
| Package | SOD-323; SC-76, SOD-323 |
| Peak Pulse Power | 300 watts |
| VC | 23 volts |