TVS DIODE 5.5VWM 15VC SOD-323
TVS DIODE 5.5VWM 15VC SOD-323
TVS DIODE 5.5VWM 15VC SOD-323
| DigiKey | ODG (Origin Data Global) | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Diodes |
| Product Number | 296-TSD05CDYFRCT-ND | TSD05CDYFR |
| Product Name | TVS Diodes | TVS Diodes |
| Configuration | Single | |
| Package | SOD-323; SC-76, SOD-323 | |
| Peak Pulse Power | 400 watts | |
| VC | 15 volts |