Manufacturer: Texas Instruments
Win Source Part Number: 108225-TSC2302IRGZR
Packaging: Reel - TR
Mounting: SMD (SMT)
Resolution (Bits): 12 b
Voltage Reference: External, Internal
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: 48-VQFN (7x7)
Supply Voltage - Operating: 2.7 V to 3.6 V
Touchscreen: 4 Wire Resistive
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance
Touchscreen Controller, 4 Wire Resistive 12 b I²S Interface 48-VQFN (7x7)
SPECIALTY CONSUMER CIRCUIT, PQCC48, GREEN, PLASTIC, VQFN-48 Product overview: TSC2302IRGZR from Texas Instruments is a Touch Screen Controller for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include VQFN. Search-friendly keywords include Touch Screen Controller, Touch Screen Controllers, electronic component, datasheet, replacement part, VQFN. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 775-TSC2302IRGZR can be used for catalog matching and distributor lookup.
Touchscreen Controller 4 Wire Resistive 12 b I²S Interface 48-VQFN (7x7)
IC SCREEN CNTRL 12BIT 48FN
IC SCREEN CNTRL 12BIT 48FN
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Touch Screen Controllers | Touch Screen Controllers | Touch Screen Controllers | Touch Screen Controllers | Touch Screen Controllers | Touch Screen Controllers |
| Product Number | 108225-TSC2302IRGZR | TSC2302IRGZR-ND | 775-TSC2302IRGZR | TSC2302IRGZR | TSC2302IRGZR | TSC2302IRGZR |
| Product Name | Data Acquisition - Data Acquisition - Touch Screen Controllers - TSC2302IRGZR | Touch Screen Controllers | VQFN Touch Screen Controller | Touch Screen Controllers | Integrated Circuits (ICs) - Data Acquisition - Touch Screen Controllers | Data Acquisition - Touch Screen Controllers |
| Type | Resistive | Resistive |