Texas Instruments High-Performance Analog Touch Screen Controllers TSC2301IPAGR

Description
Touchscreen Controller, 4 Wire Resistive 12 b SPI Interface 64-TQFP (10x10)
Request a Quote Datasheet
Description
Touchscreen Controller, 4 Wire Resistive 12 b SPI Interface 64-TQFP (10x10)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Touch Screen Controllers - TSC2301IPAGR-ND - DigiKey
Thief River Falls, MN, United States
Touch Screen Controllers
TSC2301IPAGR-ND
Touch Screen Controllers TSC2301IPAGR-ND
Touchscreen Controller, 4 Wire Resistive 12 b SPI Interface 64-TQFP (10x10)

Touchscreen Controller, 4 Wire Resistive 12 b SPI Interface 64-TQFP (10x10)

Buy Now Datasheet
Data Acquisition - Data Acquisition - Touch Screen Controllers - TSC2301IPAGR - 213537-TSC2301IPAGR - Win Source Electronics
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Touch Screen Controllers - TSC2301IPAGR
213537-TSC2301IPAGR
Data Acquisition - Data Acquisition - Touch Screen Controllers - TSC2301IPAGR 213537-TSC2301IPAGR
Manufacturer: Texas Instruments Win Source Part Number: 213537-TSC2301IPAGR Packaging: Reel - TR Mounting: SMD (SMT) Resolution (Bits): 12 b Voltage Reference: External, Internal Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 64-TQFP (10x10) Supply Voltage - Operating: 2.7 V to 3.6 V Touchscreen: 4 Wire Resistive Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 213537-TSC2301IPAGR
Packaging: Reel - TR
Mounting: SMD (SMT)
Resolution (Bits): 12 b
Voltage Reference: External, Internal
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 64-TQFP (10x10)
Supply Voltage - Operating: 2.7 V to 3.6 V
Touchscreen: 4 Wire Resistive
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
Touch Screen Controller
775-TSC2301IPAGR
Touch Screen Controller 775-TSC2301IPAGR
4-Wire Touch Screen Controller, St. CODEC with HP Amplifier (Keypad Int. + 6 GPIOs) 64-TQFP -40 to 85 Product overview: TSC2301IPAGR from Texas Instruments is a Touch Screen Controller for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Touch Screen Controller, Touch Screen Controllers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 775-TSC2301IPAGR can be used for catalog matching and distributor lookup.

4-Wire Touch Screen Controller, St. CODEC with HP Amplifier (Keypad Int. + 6 GPIOs) 64-TQFP -40 to 85 Product overview: TSC2301IPAGR from Texas Instruments is a Touch Screen Controller for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Touch Screen Controller, Touch Screen Controllers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 775-TSC2301IPAGR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Data Acquisition - Touch Screen Controllers - TSC2301IPAGR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Touch Screen Controllers
TSC2301IPAGR
Integrated Circuits (ICs) - Data Acquisition - Touch Screen Controllers TSC2301IPAGR
IC SCREEN CNTRL 12BIT 64TQFP

IC SCREEN CNTRL 12BIT 64TQFP

Supplier's Site
Touch Screen Controllers - TSC2301IPAGR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Touch Screen Controllers
TSC2301IPAGR
Touch Screen Controllers TSC2301IPAGR
Touchscreen Controller 4 Wire Resistive 12 b SPI Interface 64-TQFP (10x10)

Touchscreen Controller 4 Wire Resistive 12 b SPI Interface 64-TQFP (10x10)

Buy Now Datasheet
Sheung Wan, Hong Kong
Touch Screen Controllers
TSC2301IPAGR
Touch Screen Controllers TSC2301IPAGR
Touch Screen Controllers Prog 4-Wire w/20-Bit Stereo Audio Codec

Touch Screen Controllers Prog 4-Wire w/20-Bit Stereo Audio Codec

Buy Now Datasheet
Data Acquisition - Touch Screen Controllers - TSC2301IPAGR - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Touch Screen Controllers
TSC2301IPAGR
Data Acquisition - Touch Screen Controllers TSC2301IPAGR
IC SCREEN CNTRL 12BIT 64TQFP

IC SCREEN CNTRL 12BIT 64TQFP

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Lingto Electronic Limited
Product Category Touch Screen Controllers Touch Screen Controllers Touch Screen Controllers Touch Screen Controllers Touch Screen Controllers Touch Screen Controllers Touch Screen Controllers
Product Number TSC2301IPAGR-ND 213537-TSC2301IPAGR 775-TSC2301IPAGR TSC2301IPAGR TSC2301IPAGR TSC2301IPAGR TSC2301IPAGR
Product Name Touch Screen Controllers Data Acquisition - Data Acquisition - Touch Screen Controllers - TSC2301IPAGR Touch Screen Controller Integrated Circuits (ICs) - Data Acquisition - Touch Screen Controllers Touch Screen Controllers Touch Screen Controllers Data Acquisition - Touch Screen Controllers
Supply Voltage 2.7 to 3.6 volts 2.7 to 3.6 volts 2.7 to 3.6 volts
Unlock Full Specs
to access all available technical data

Similar Products